NXP Semiconductors 66MHZ Embedded Microprocessor MPU MPC823CZQ66B2T

Description
IC MPU MPC8XX 66MHZ 256BGA Product overview: MPC823CZQ66B2T from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC823CZQ66B2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC8XX 66MHZ 256BGA Product overview: MPC823CZQ66B2T from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC823CZQ66B2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
66MHZ Embedded Microprocessor MPU - 694-MPC823CZQ66B2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Embedded Microprocessor MPU
694-MPC823CZQ66B2T
66MHZ Embedded Microprocessor MPU 694-MPC823CZQ66B2T
IC MPU MPC8XX 66MHZ 256BGA Product overview: MPC823CZQ66B2T from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC823CZQ66B2T can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 66MHZ 256BGA Product overview: MPC823CZQ66B2T from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC823CZQ66B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC823CZQ66B2T-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC823CZQ66B2T-ND
Microprocessors MPC823CZQ66B2T-ND
PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC823CZQ66B2T - 927867-MPC823CZQ66B2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC823CZQ66B2T
927867-MPC823CZQ66B2T
Embedded - Embedded - Microprocessors - MPC823CZQ66B2T 927867-MPC823CZQ66B2T
Manufacturer: NXP Win Source Part Number: 927867-MPC823CZQ66B2 T Series: MPC8xx Operating Temperature Range: -40°C ~ 95°C (TA) Features: PowerPC Microprocessor IC series 1 Core, 32-Bit 66MHz 256-PBGA (23x23) Core Processor: PowerPC Speed: 66MHz Package: Tray Package: 256-BBGA Part Status: Obsolete Family Name: MPC82 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (23x23) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 927867-MPC823CZQ66B2T
Series: MPC8xx
Operating Temperature Range: -40°C ~ 95°C (TA)
Features: PowerPC Microprocessor IC series 1 Core, 32-Bit 66MHz 256-PBGA (23x23)
Core Processor: PowerPC
Speed: 66MHz
Package: Tray
Package: 256-BBGA
Part Status: Obsolete
Family Name: MPC82
Categories: Integrated Circuits (ICs)
Case / Package: 256-PBGA (23x23)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - MPC823CZQ66B2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC823CZQ66B2T
Microprocessors MPC823CZQ66B2T
PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Buy Now Datasheet
Embedded - Microprocessors - MPC823CZQ66B2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC823CZQ66B2T
Embedded - Microprocessors MPC823CZQ66B2T
IC MPU MPC8XX 66MHZ 256BGA

IC MPU MPC8XX 66MHZ 256BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC823CZQ66B2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC823CZQ66B2T
Integrated Circuits (ICs) - Embedded - Microprocessors MPC823CZQ66B2T
IC MPU MPC8XX 66MHZ 256BGA

IC MPU MPC8XX 66MHZ 256BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC823CZQ66B2T MPC823CZQ66B2T-ND 927867-MPC823CZQ66B2T MPC823CZQ66B2T MPC823CZQ66B2T MPC823CZQ66B2T
Product Name 66MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC823CZQ66B2T Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Tray Other; 256-BBGA P-BGA; Other; 256-PBGA (23x23) BGA; Other; 256-BBGA
Operating Temperature -40 C (-40 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC PowerPC PowerPC; PowerPC PowerPC; PowerPC
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM3505AZERQ5 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A8
Package Type BGA; Other; 484-BBGA Exposed Pad
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details