PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 450MHz 360-FCCLGA (25x25)
IC MPU MPC74XX 450MHZ 360FCCLGA
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 450MHz 360-FCCLGA (25x25)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC7410VS450LE-ND | MPC7410VS450LE | MPC7410VS450LE |
| Product Name | Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Microprocessor Family | PowerPC; PowerPC G4 | PowerPC; PowerPC G4 | PowerPC G4 |
| Supply Voltage | 1.8V; 2.5V; 3.3V | ||
| Package Type | Other; 360-CLGA, FCCLGA | Other; 360-CLGA, FCCLGA |