NXP Semiconductors Embedded - Embedded - Microprocessors - MPC7410RX500LE MPC7410RX500LE

Description
Manufacturer: NXP Win Source Part Number: 789231-MPC7410RX500L E Series: MPC74xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC G4 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 500MHz Graphics Acceleration: No Voltage - I/O: 1.8V, 2.5V, 3.3V Package: 360-BCBGA, FCCBGA Part Status: Obsolete(EOL) Family Name: MPC7410 Categories: Integrated Circuits (ICs) Manufacturer Package: 360-FCCBGA (25x25) Alternative Parts (Cross-Reference): PC(X)7410MGU450Lx; PC(X)7410VGSU450Lx; PCX7410MGU500LE; PC(X)7410VGU450Lx; Introduction Date: December 19, 2001 ECCN: 3A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 789231-MPC7410RX500L E Series: MPC74xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC G4 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 500MHz Graphics Acceleration: No Voltage - I/O: 1.8V, 2.5V, 3.3V Package: 360-BCBGA, FCCBGA Part Status: Obsolete(EOL) Family Name: MPC7410 Categories: Integrated Circuits (ICs) Manufacturer Package: 360-FCCBGA (25x25) Alternative Parts (Cross-Reference): PC(X)7410MGU450Lx; PC(X)7410VGSU450Lx; PCX7410MGU500LE; PC(X)7410VGU450Lx; Introduction Date: December 19, 2001 ECCN: 3A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC7410RX500LE - 789231-MPC7410RX500LE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC7410RX500LE
789231-MPC7410RX500LE
Embedded - Embedded - Microprocessors - MPC7410RX500LE 789231-MPC7410RX500LE
Manufacturer: NXP Win Source Part Number: 789231-MPC7410RX500L E Series: MPC74xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC G4 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 500MHz Graphics Acceleration: No Voltage - I/O: 1.8V, 2.5V, 3.3V Package: 360-BCBGA, FCCBGA Part Status: Obsolete(EOL) Family Name: MPC7410 Categories: Integrated Circuits (ICs) Manufacturer Package: 360-FCCBGA (25x25) Alternative Parts (Cross-Reference): PC(X)7410MGU450Lx; PC(X)7410VGSU450Lx; PCX7410MGU500LE; PC(X)7410VGU450Lx; Introduction Date: December 19, 2001 ECCN: 3A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789231-MPC7410RX500LE
Series: MPC74xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC G4
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 500MHz
Graphics Acceleration: No
Voltage - I/O: 1.8V, 2.5V, 3.3V
Package: 360-BCBGA, FCCBGA
Part Status: Obsolete(EOL)
Family Name: MPC7410
Categories: Integrated Circuits (ICs)
Manufacturer Package: 360-FCCBGA (25x25)
Alternative Parts (Cross-Reference): PC(X)7410MGU450Lx; PC(X)7410VGSU450Lx; PCX7410MGU500LE; PC(X)7410VGU450Lx;
Introduction Date: December 19, 2001
ECCN: 3A991
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
500MHZ Embedded Microprocessor MPU - 694-MPC7410RX500LE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ Embedded Microprocessor MPU
694-MPC7410RX500LE
500MHZ Embedded Microprocessor MPU 694-MPC7410RX500LE
IC MPU MPC74XX 500MHZ 360CBGA Product overview: MPC7410RX500LE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC7410RX500LE can be used for catalog matching and distributor lookup.

IC MPU MPC74XX 500MHZ 360CBGA Product overview: MPC7410RX500LE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC7410RX500LE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC7410RX500LE-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC7410RX500LE-ND
Microprocessors MPC7410RX500LE-ND
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 500MHz 360-CBGA (25x25)

PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 500MHz 360-CBGA (25x25)

Buy Now Datasheet
Microprocessors - MPC7410RX500LE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC7410RX500LE
Microprocessors MPC7410RX500LE
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 500MHz 360-CBGA (25x25)

PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 500MHz 360-CBGA (25x25)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC7410RX500LE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC7410RX500LE
Integrated Circuits (ICs) - Embedded - Microprocessors MPC7410RX500LE
IC MPU MPC74XX 500MHZ 360CBGA

IC MPU MPC74XX 500MHZ 360CBGA

Supplier's Site
Microprocessors - MPC7410RX500LE - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC7410RX500LE
Microprocessors MPC7410RX500LE
IC MPU MPC74XX 500MHZ 360FCCBGA

IC MPU MPC74XX 500MHZ 360FCCBGA

Supplier's Site
Embedded - Microprocessors - MPC7410RX500LE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC7410RX500LE
Embedded - Microprocessors MPC7410RX500LE
IC MPU MPC74XX 500MHZ 360FCCBGA

IC MPU MPC74XX 500MHZ 360FCCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 789231-MPC7410RX500LE 694-MPC7410RX500LE MPC7410RX500LE-ND MPC7410RX500LE MPC7410RX500LE MPC7410RX500LE MPC7410RX500LE
Product Name Embedded - Embedded - Microprocessors - MPC7410RX500LE 500MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V
Operating Temperature 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3352ZZCZD - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
3 suppliers
Embedded - Microprocessors - CS80C286-1696 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
Microprocessors - AT91SAM9260B-CU-100-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
4 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details