IC MPU MPC6XX 300MHZ 255FCCBGA Product overview: MPC603RRX300LC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC603RRX300LC can be used for catalog matching and distributor lookup.
PowerPC 603e Microprocessor IC MPC6xx 1 Core, 32-Bit 300MHz 255-FCCBGA (21x21)
Manufacturer: NXP
Win Source Part Number: 084951-MPC603RRX300L
Packaging: Bulk
Core Processor: PowerPC 603e
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 255-FCCBGA (21x21)
Speed(Frequency): 300MHz
Security Package / Case: 255-BCBGA Exposed Pad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC MPU MPC6XX 300MHZ 255FCCBGA
PowerPC 603e Microprocessor IC MPC6xx 1 Core, 32-Bit 300MHz 255-FCCBGA (21x21)
IC MPU MPC6XX 300MHZ 255FCCBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC603RRX300LC | MPC603RRX300LC-ND | 084951-MPC603RRX300LC | MPC603RRX300LC | MPC603RRX300LC | MPC603RRX300LC |
| Product Name | 300MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - MPC603RRX300LC | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Package Type | Other; Tray | Other; 255-BCBGA, FCCBGA | Other; 255-FCCBGA (21x21) | BGA; Other; 255-BCBGA, FCCBGA | ||
| Operating Temperature | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | PowerPC; PowerPC 603e | PowerPC; PowerPC 603e | PowerPC 603e | PowerPC; PowerPC 603e |