NXP Semiconductors Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP MPC5777M-512DS

Description
Win Source Part Number: 1345831-MPC5777M-512 DS Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: MPC5777M Board Type: Evaluation Platform Mounting Type: Socket ECCN: 5A992C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: NXP USA Inc. Base Product Number: MPC5777
Request a Quote Datasheet
Description
Win Source Part Number: 1345831-MPC5777M-512 DS Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: MPC5777M Board Type: Evaluation Platform Mounting Type: Socket ECCN: 5A992C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: NXP USA Inc. Base Product Number: MPC5777
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1345831-MPC5777M-512DS - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1345831-MPC5777M-512DS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1345831-MPC5777M-512DS
Win Source Part Number: 1345831-MPC5777M-512 DS Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: MPC5777M Board Type: Evaluation Platform Mounting Type: Socket ECCN: 5A992C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: NXP USA Inc. Base Product Number: MPC5777

Win Source Part Number: 1345831-MPC5777M-512DS
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: e200
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: MPC5777M
Board Type: Evaluation Platform
Mounting Type: Socket
ECCN: 5A992C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: NXP USA Inc.
Base Product Number: MPC5777

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - MPC5777M-512DS-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
MPC5777M-512DS-ND
Embedded MCU, DSP Evaluation Boards MPC5777M-512DS-ND
MPC5777M - e200 MCU 32-Bit Embedded Evaluation Board

MPC5777M - e200 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - MPC5777M-512DS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
MPC5777M-512DS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards MPC5777M-512DS
MPC5777M EVAL BRD

MPC5777M EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1345831-MPC5777M-512DS MPC5777M-512DS-ND MPC5777M-512DS
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2837544 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Ethernet
Ports Ethernet
View Details
TB,ERA-6,WW107,50 OHM / RoHS - TB-408-6+ - Mini-Circuits
Specs
Category Developement Board
View Details