NXP Semiconductors Embedded MCU, DSP Evaluation Boards MPC5777C-416DS

Description
MPC5777C - e200 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
MPC5777C - e200 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - MPC5777C-416DS-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
MPC5777C-416DS-ND
Embedded MCU, DSP Evaluation Boards MPC5777C-416DS-ND
MPC5777C - e200 MCU 32-Bit Embedded Evaluation Board

MPC5777C - e200 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1345841-MPC5777C-416DS - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1345841-MPC5777C-416DS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1345841-MPC5777C-416DS
Win Source Part Number: 1345841-MPC5777C-416 DS Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: MPC5777C Board Type: Evaluation Platform Mounting Type: Socket ECCN: 5A992C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: NXP USA Inc. Base Product Number: MPC5777

Win Source Part Number: 1345841-MPC5777C-416DS
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: e200
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: MPC5777C
Board Type: Evaluation Platform
Mounting Type: Socket
ECCN: 5A992C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: NXP USA Inc.
Base Product Number: MPC5777

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - MPC5777C-416DS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
MPC5777C-416DS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards MPC5777C-416DS
MPC5777C EVAL BRD

MPC5777C EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number MPC5777C-416DS-ND 1345841-MPC5777C-416DS MPC5777C-416DS
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer NXP USA INC.; Other
Unlock Full Specs
to access all available technical data

Similar Products

OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-900-PRO-ND - DigiKey
Specs
Supported System Transceiver
View Details
GNSS Compass - RTK Starter Kit - AS-STARTKIT-COMPASS-UM982-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details