NXP Semiconductors Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP MPC574XG-MB

Description
Win Source Part Number: 1345846-MPC574XG-MB Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: MPC574xC/G Board Type: Evaluation Platform Mounting Type: Socket ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Base Product Number: MPC574
Request a Quote Datasheet
Description
Win Source Part Number: 1345846-MPC574XG-MB Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: MPC574xC/G Board Type: Evaluation Platform Mounting Type: Socket ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Base Product Number: MPC574
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1345846-MPC574XG-MB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1345846-MPC574XG-MB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1345846-MPC574XG-MB
Win Source Part Number: 1345846-MPC574XG-MB Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: MPC574xC/G Board Type: Evaluation Platform Mounting Type: Socket ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Base Product Number: MPC574

Win Source Part Number: 1345846-MPC574XG-MB
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: e200
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: MPC574xC/G
Board Type: Evaluation Platform
Mounting Type: Socket
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Base Product Number: MPC574

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - MPC574XG-MB-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
MPC574XG-MB-ND
Embedded MCU, DSP Evaluation Boards MPC574XG-MB-ND
MPC574xC/G - e200 MCU 32-Bit Embedded Evaluation Board

MPC574xC/G - e200 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - MPC574XG-MB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
MPC574XG-MB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards MPC574XG-MB
MPC574XC/G EVAL BRD

MPC574XC/G EVAL BRD

Supplier's Site
Development Boards & Kits - Other Processors - MPC574XG-MB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
MPC574XG-MB
Development Boards & Kits - Other Processors MPC574XG-MB
Development Boards & Kits - Other Processors Mother Board for evaluation of MPC574xG devices, USB OTG, CAN, LIN, Ethernet, FlexRay, SD connector

Development Boards & Kits - Other Processors Mother Board for evaluation of MPC574xG devices, USB OTG, CAN, LIN, Ethernet, FlexRay, SD connector

Buy Now
Development Boards & Kits - Other Processors - MPC574XG-MB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
MPC574XG-MB
Development Boards & Kits - Other Processors MPC574XG-MB
Development Boards & Kits - Other Processors Mother Board for evaluation of MPC574xG devices, USB OTG, CAN, LIN, Ethernet, FlexRay, SD connector

Development Boards & Kits - Other Processors Mother Board for evaluation of MPC574xG devices, USB OTG, CAN, LIN, Ethernet, FlexRay, SD connector

Buy Now
Evaluation Board, Mpc57Xc/mpc57Xg 32Bit Mcu; Silicon Manufacturer Nxp - 93X6829 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Mpc57Xc/mpc57Xg 32Bit Mcu; Silicon Manufacturer Nxp
93X6829
Evaluation Board, Mpc57Xc/mpc57Xg 32Bit Mcu; Silicon Manufacturer Nxp 93X6829
EVALUATION BOARD, MPC57XC/MPC57XG 32BIT MCU; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:MPC57xx; Core Architecture:Power Architecture; Core Sub-Architecture:-; Silicon Core Number:-; Product Range:- RoHS Compliant: Yes

EVALUATION BOARD, MPC57XC/MPC57XG 32BIT MCU; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:MPC57xx; Core Architecture:Power Architecture; Core Sub-Architecture:-; Silicon Core Number:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1345846-MPC574XG-MB MPC574XG-MB-ND MPC574XG-MB MPC574XG-MB 93X6829
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - Other Processors Evaluation Board, Mpc57Xc/mpc57Xg 32Bit Mcu; Silicon Manufacturer Nxp
Category Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

M.2 Unicore UM982 - AS-RTK-M2-UM982-AE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,BPF-C138+,HU1186,50OHM RoHS - TB-500+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers