Win Source Part Number: 1345830-MPC5748G-LCE
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: e200
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: MPC5748G
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Base Product Number: MPC5748
MPC5748G - e200 MCU 32-Bit Embedded Evaluation Board
MPC5748G EVAL BRD
Development Boards & Kits - Other Processors Engineering Reference board - RD5748G-LC-EVB, Low Cost EVB for MPC5748G
Development Boards & Kits - Other Processors Engineering Reference board - RD5748G-LC-EVB, Low Cost EVB for MPC5748G
DEV BOARD, MPC5748G POWER ARCH MCU; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:MPC57xx; Core Architecture:Power Architecture; Core Sub-Architecture:e20
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1345830-MPC5748G-LCEVB | MPC5748G-LCEVB-ND | MPC5748G-LCEVB | MPC5748G-LCEVB | 95Y0280 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - Other Processors | Dev Board, Mpc5748G Power Arch Mcu; Silicon Manufacturer Nxp |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board |