NXP Semiconductors Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP MPC5746R-252DS

Description
Win Source Part Number: 1345834-MPC5746R-252 DS Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: MPC5746R Board Type: Evaluation Platform Mounting Type: Socket ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: NXP USA Inc. Base Product Number: MPC5746
Request a Quote Datasheet
Description
Win Source Part Number: 1345834-MPC5746R-252 DS Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: MPC5746R Board Type: Evaluation Platform Mounting Type: Socket ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: NXP USA Inc. Base Product Number: MPC5746
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1345834-MPC5746R-252DS - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1345834-MPC5746R-252DS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1345834-MPC5746R-252DS
Win Source Part Number: 1345834-MPC5746R-252 DS Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: MPC5746R Board Type: Evaluation Platform Mounting Type: Socket ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: NXP USA Inc. Base Product Number: MPC5746

Win Source Part Number: 1345834-MPC5746R-252DS
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: e200
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: MPC5746R
Board Type: Evaluation Platform
Mounting Type: Socket
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: NXP USA Inc.
Base Product Number: MPC5746

Buy Now Datasheet
Daughter Card W/socket Adapter, Mapbga; Silicon Manufacturer Nxp - 45AC7362 - Newark, An Avnet Company
Chicago, IL, United States
Daughter Card W/socket Adapter, Mapbga; Silicon Manufacturer Nxp
45AC7362
Daughter Card W/socket Adapter, Mapbga; Silicon Manufacturer Nxp 45AC7362
DAUGHTER CARD W/SOCKET ADAPTER, MAPBGA; Silicon Manufacturer:NXP; Core Architecture:Power Architecture; Core Sub-Architecture:-; Silicon Core Number:MPC5746R; Silicon Family Name:MPC57xx; For Use With:MPC5746REVB MCU; Kit RoHS Compliant: Yes

DAUGHTER CARD W/SOCKET ADAPTER, MAPBGA; Silicon Manufacturer:NXP; Core Architecture:Power Architecture; Core Sub-Architecture:-; Silicon Core Number:MPC5746R; Silicon Family Name:MPC57xx; For Use With:MPC5746REVB MCU; Kit RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - MPC5746R-252DS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
MPC5746R-252DS
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards MPC5746R-252DS
MPC5746R EVAL BRD

MPC5746R EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1345834-MPC5746R-252DS 45AC7362 MPC5746R-252DS
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Daughter Card W/socket Adapter, Mapbga; Silicon Manufacturer Nxp Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 3157-TB-844-14C+-ND - DigiKey
Specs
Supported System Filter
View Details
2 suppliers
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 2010725 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details