PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)
IC MCU 32BIT 1MB FLASH 388PBGA Product overview: MPC566MZP56 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC566MZP56 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 789229-MPC566MZP56
Series: MPC5xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PowerPC
Speed: 56MHz
Package: 388-BBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 36K x 8
Data Converters: A/D 40x10b
Oscillator Type: External
Supply Voltage: 2.5 V ~ 2.7 V
Family Name: MPC566
Categories: Integrated Circuits (ICs)
Manufacturer Package: 388-PBGA (27x27)
Alternative Parts (Cross-Reference): MPC566MZP56R2; MPC566MVR56; MPC566CZP56R2; MPC566CZP56;
Introduction Date: January 24, 2002
ECCN: 3A991.a.2
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 1MB FLASH 388PBGA
MICROCONTROLLER MCU, 32 BIT, POWER, 56MHZ, BGA-388; Product Range:MPC5 Family MPC56xx Series Microcontrollers; Architecture:Power Architecture; No. of Bits:32bit; CPU Speed:56MHz; Program Memory Size:1MB; RAM Memory Size:36KB RoHS Compliant: No
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)
IC MCU 32BIT 1MB FLASH 388PBGA
32-bit Microcontrollers - MCU MPC566 1024KFLSH Qorivva
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MPC566MZP56-ND | 685-MPC566MZP56 | 789229-MPC566MZP56 | MPC566MZP56 | 75C3683 | MPC566MZP56 | MPC566MZP56 | MPC566MZP56 |
| Product Name | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MPC566MZP56 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Power, 56Mhz, Bga-388; Product Range Nxp | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 56 MHz | 56 MHz | 56 MHz | 56 MHz | 56 MHz | 56 MHz | ||
| Bits | Other; A/D 40x10b | |||||||
| RAM | 36 KB | 36 KB | 1000 KB | 36 KB | 36 KB | 36 KB | ||
| ROM | 1000 KB |