NXP Semiconductors Microcontrollers MPC566CZP56

Description
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)
Request a Quote Datasheet
Description
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MPC566CZP56-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MPC566CZP56-ND
Microcontrollers MPC566CZP56-ND
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)

Buy Now Datasheet
 - MPC566CZP56 - Rochester Electronics
Newburyport, MA, United States
32-bit MCU, Power Arch core, 1MB Flash, 56MHz, -40/+125degC, Automotive Grade

32-bit MCU, Power Arch core, 1MB Flash, 56MHz, -40/+125degC, Automotive Grade

Supplier's Site Datasheet
 - MPC566CZP56 - Rochester Electronics
Newburyport, MA, United States
32-bit MCU, Power Arch core, 1MB Flash, 56MHz, -40/+125degC, Automotive Grade

32-bit MCU, Power Arch core, 1MB Flash, 56MHz, -40/+125degC, Automotive Grade

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MPC566CZP56 - 789227-MPC566CZP56 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MPC566CZP56
789227-MPC566CZP56
Embedded - Embedded - Microcontrollers - MPC566CZP56 789227-MPC566CZP56
Manufacturer: NXP Win Source Part Number: 789227-MPC566CZP56 Series: MPC5xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PowerPC Speed: 56MHz Package: 388-BBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 56 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 36K x 8 Data Converters: A/D 40x10b Oscillator Type: External Supply Voltage: 2.5 V ~ 2.7 V Family Name: MPC566 Categories: Integrated Circuits (ICs) Manufacturer Package: 388-PBGA (27x27) Alternative Parts (Cross-Reference): MPC566CZP56R2; MPC566CVR56; MPC566CVR40; MPC566CZP40; Introduction Date: March 19, 2002 ECCN: 3A991.a.2 Estimated EOL Date: 2022 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789227-MPC566CZP56
Series: MPC5xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PowerPC
Speed: 56MHz
Package: 388-BBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 36K x 8
Data Converters: A/D 40x10b
Oscillator Type: External
Supply Voltage: 2.5 V ~ 2.7 V
Family Name: MPC566
Categories: Integrated Circuits (ICs)
Manufacturer Package: 388-PBGA (27x27)
Alternative Parts (Cross-Reference): MPC566CZP56R2; MPC566CVR56; MPC566CVR40; MPC566CZP40;
Introduction Date: March 19, 2002
ECCN: 3A991.a.2
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-MPC566CZP56 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-MPC566CZP56
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-MPC566CZP56
IC MCU 32BIT 1MB FLASH 388PBGA Product overview: MPC566CZP56 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC566CZP56 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 388PBGA Product overview: MPC566CZP56 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC566CZP56 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MPC566CZP56 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MPC566CZP56
Integrated Circuits (ICs) - Embedded - Microcontrollers MPC566CZP56
IC MCU 32BIT 1MB FLASH 388PBGA

IC MCU 32BIT 1MB FLASH 388PBGA

Supplier's Site
Embedded - Microcontrollers - MPC566CZP56 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MPC566CZP56
Embedded - Microcontrollers MPC566CZP56
IC MCU 32BIT 1MB FLASH 388PBGA

IC MCU 32BIT 1MB FLASH 388PBGA

Supplier's Site Datasheet
Microcontrollers - MPC566CZP56 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MPC566CZP56
Microcontrollers MPC566CZP56
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)

Buy Now Datasheet
Microcontrollers - MPC566CZP56 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MPC566CZP56
Microcontrollers MPC566CZP56
PowerPC - Microcontroller IC 32-Bit 56MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)

PowerPC - Microcontroller IC 32-Bit 56MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MPC566CZP56
32-bit Microcontrollers - MCU MPC566CZP56
32-bit Microcontrollers - MCU MPC566 1024KFLSH Qorivva

32-bit Microcontrollers - MCU MPC566 1024KFLSH Qorivva

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MPC566CZP56-ND MPC566CZP56 789227-MPC566CZP56 685-MPC566CZP56 MPC566CZP56 MPC566CZP56 MPC566CZP56 MPC566CZP56 MPC566CZP56
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MPC566CZP56 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 56 MHz 56 MHz 56 MHz 56 MHz 56 MHz 56 MHz
Bits Other; A/D 40x10b
RAM 36 KB 1000 KB 36 KB 36 KB 36 KB 36 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details