PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)
IC MCU 32BIT 1MB FLASH 388PBGA
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)
32-bit Microcontrollers - MCU MPC566 1024KFLASH Qorivva
IC MCU 32BIT 1MB FLASH 388PBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MPC566CVR56-ND | MPC566CVR56 | MPC566CVR56 | MPC566CVR56 | MPC566CVR56 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 56 MHz | 56 MHz | 56 MHz | ||
| Bits | Other; A/D 40x10b | ||||
| RAM | 36 KB | 36 KB | 36 KB | ||
| ROM | 1000 KB |