NXP Semiconductors Microcontrollers MPC565MVR56

Description
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)
Request a Quote Datasheet
Description
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MPC565MVR56-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MPC565MVR56-ND
Microcontrollers MPC565MVR56-ND
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-MPC565MVR56 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-MPC565MVR56
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-MPC565MVR56
IC MCU 32BIT 1MB FLASH 388PBGA Product overview: MPC565MVR56 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC565MVR56 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 388PBGA Product overview: MPC565MVR56 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC565MVR56 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MPC565MVR56 - 1226341-MPC565MVR56 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MPC565MVR56
1226341-MPC565MVR56
Embedded - Embedded - Microcontrollers - MPC565MVR56 1226341-MPC565MVR56
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226341-MPC565MVR56 Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226341-MPC565MVR56
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MPC565MVR56 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MPC565MVR56
Integrated Circuits (ICs) - Embedded - Microcontrollers MPC565MVR56
IC MCU 32BIT 1MB FLASH 388PBGA

IC MCU 32BIT 1MB FLASH 388PBGA

Supplier's Site
Microcontroller Mcu, 32 Bit, Power, 56Mhz, Bga-388; Product Range Nxp - 40K7690 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Power, 56Mhz, Bga-388; Product Range Nxp
40K7690
Microcontroller Mcu, 32 Bit, Power, 56Mhz, Bga-388; Product Range Nxp 40K7690
MICROCONTROLLER MCU, 32 BIT, POWER, 56MHZ, BGA-388; Product Range:MPC5 Family MPC56xx Series Microcontrollers; Architecture:Power Architecture; No. of Bits:32bit; CPU Speed:56MHz; Program Memory Size:1MB; RAM Memory Size:36KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, POWER, 56MHZ, BGA-388; Product Range:MPC5 Family MPC56xx Series Microcontrollers; Architecture:Power Architecture; No. of Bits:32bit; CPU Speed:56MHz; Program Memory Size:1MB; RAM Memory Size:36KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MPC565MVR56 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MPC565MVR56
Microcontrollers MPC565MVR56
IC MCU 32BIT 1MB FLASH 388PBGA

IC MCU 32BIT 1MB FLASH 388PBGA

Supplier's Site Datasheet
Embedded - Microcontrollers - MPC565MVR56 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MPC565MVR56
Embedded - Microcontrollers MPC565MVR56
IC MCU 32BIT 1MB FLASH 388PBGA

IC MCU 32BIT 1MB FLASH 388PBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MPC565MVR56
32-bit Microcontrollers - MCU MPC565MVR56
32-bit Microcontrollers - MCU MPC565 1024KFLASH Qorivva

32-bit Microcontrollers - MCU MPC565 1024KFLASH Qorivva

Buy Now Datasheet
Microcontrollers - MPC565MVR56 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MPC565MVR56
Microcontrollers MPC565MVR56
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MPC565MVR56-ND 685-MPC565MVR56 1226341-MPC565MVR56 MPC565MVR56 40K7690 MPC565MVR56 MPC565MVR56 MPC565MVR56 MPC565MVR56
Product Name Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MPC565MVR56 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Power, 56Mhz, Bga-388; Product Range Nxp Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 56 MHz 40 MHz 56 MHz 56 MHz 56 MHz 56 MHz
Bits Other; A/D 40x10b
RAM 36 KB 36 KB 36 KB 36 KB 36 KB 36 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details