Manufacturer: NXP
Win Source Part Number: 144999-MPC565CZP40
Packaging: Tray
Core Processor: PowerPC
Number of I/O: 56
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 40x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 388-PBGA (27x27)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.5 V to 2.7 V
Part Core Size: 32-Bit
Data RAM Size: 36K x 8
IC MCU 32BIT 1MB FLASH 388PBGA Product overview: MPC565CZP40 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC565CZP40 can be used for catalog matching and distributor lookup.
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)
IC MCU 32BIT 1MB FLASH 388PBGA
32-bit Microcontrollers - MCU MPC565 1024KFLASH Qorivva
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 144999-MPC565CZP40 | 685-MPC565CZP40 | MPC565CZP40-ND | MPC565CZP40 | MPC565CZP40 | MPC565CZP40 |
| Product Name | Embedded - Embedded - Microcontrollers - MPC565CZP40 | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | ||||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 1000 KB | 36 KB | 36 KB | 36 KB | ||
| ROM Type | Flash; FLASH | Flash; Flash | Flash |