NXP Semiconductors Embedded - Embedded - Microcontrollers - MPC564MZP66 MPC564MZP66

Description
Manufacturer: NXP Win Source Part Number: 789225-MPC564MZP66 Series: MPC5xx Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PowerPC Speed: 66MHz Package: 388-BBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 56 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 32x10b Oscillator Type: External Supply Voltage: 2.5 V ~ 2.7 V Part Status: Obsolete(EOL) Family Name: MPC564 Categories: Integrated Circuits (ICs) Manufacturer Package: 388-PBGA (27x27) Alternative Parts (Cross-Reference): MPC564MZP66R2; MPC564MZP56R2 ; MPC564MVR56; MPC564MVR40; Introduction Date: February 04, 2003 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 789225-MPC564MZP66 Series: MPC5xx Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PowerPC Speed: 66MHz Package: 388-BBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 56 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 32x10b Oscillator Type: External Supply Voltage: 2.5 V ~ 2.7 V Part Status: Obsolete(EOL) Family Name: MPC564 Categories: Integrated Circuits (ICs) Manufacturer Package: 388-PBGA (27x27) Alternative Parts (Cross-Reference): MPC564MZP66R2; MPC564MZP56R2 ; MPC564MVR56; MPC564MVR40; Introduction Date: February 04, 2003 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MPC564MZP66 - 789225-MPC564MZP66 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MPC564MZP66
789225-MPC564MZP66
Embedded - Embedded - Microcontrollers - MPC564MZP66 789225-MPC564MZP66
Manufacturer: NXP Win Source Part Number: 789225-MPC564MZP66 Series: MPC5xx Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PowerPC Speed: 66MHz Package: 388-BBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 56 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 32x10b Oscillator Type: External Supply Voltage: 2.5 V ~ 2.7 V Part Status: Obsolete(EOL) Family Name: MPC564 Categories: Integrated Circuits (ICs) Manufacturer Package: 388-PBGA (27x27) Alternative Parts (Cross-Reference): MPC564MZP66R2; MPC564MZP56R2 ; MPC564MVR56; MPC564MVR40; Introduction Date: February 04, 2003 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789225-MPC564MZP66
Series: MPC5xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PowerPC
Speed: 66MHz
Package: 388-BBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 32x10b
Oscillator Type: External
Supply Voltage: 2.5 V ~ 2.7 V
Part Status: Obsolete(EOL)
Family Name: MPC564
Categories: Integrated Circuits (ICs)
Manufacturer Package: 388-PBGA (27x27)
Alternative Parts (Cross-Reference): MPC564MZP66R2; MPC564MZP56R2 ; MPC564MVR56; MPC564MVR40;
Introduction Date: February 04, 2003
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-MPC564MZP66 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-MPC564MZP66
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-MPC564MZP66
IC MCU 32BIT 512KB FLASH 388PBGA Product overview: MPC564MZP66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC564MZP66 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 388PBGA Product overview: MPC564MZP66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC564MZP66 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MPC564MZP66-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MPC564MZP66-ND
Microcontrollers MPC564MZP66-ND
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

Buy Now Datasheet
Microcontrollers - MPC564MZP66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MPC564MZP66
Microcontrollers MPC564MZP66
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

Buy Now Datasheet
Embedded - Microcontrollers - MPC564MZP66 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MPC564MZP66
Embedded - Microcontrollers MPC564MZP66
IC MCU 32BIT 512KB FLASH 388PBGA

IC MCU 32BIT 512KB FLASH 388PBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MPC564MZP66 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MPC564MZP66
Integrated Circuits (ICs) - Embedded - Microcontrollers MPC564MZP66
IC MCU 32BIT 512KB FLASH 388PBGA

IC MCU 32BIT 512KB FLASH 388PBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 789225-MPC564MZP66 685-MPC564MZP66 MPC564MZP66-ND MPC564MZP66 MPC564MZP66 MPC564MZP66
Product Name Embedded - Embedded - Microcontrollers - MPC564MZP66 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz
RAM 512 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.5 to 2.7 volts 2.5 to 2.7 volts 2.5 to 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
 - C164CI8EMCBKXQMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers