PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
Manufacturer: NXP
Win Source Part Number: 789224-MPC564MZP56
Series: MPC5xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PowerPC
Speed: 56MHz
Package: 388-BBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 32x10b
Oscillator Type: External
Supply Voltage: 2.5 V ~ 2.7 V
Family Name: MPC564
Categories: Integrated Circuits (ICs)
Manufacturer Package: 388-PBGA (27x27)
Alternative Parts (Cross-Reference): MPC564MZP56R2; MPC564MVR56; MPC564MVR40; MPC564MZP40;
Introduction Date: September 05, 2002
ECCN: 3A991.a.2
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 512KB FLASH 388PBGA Product overview: MPC564MZP56 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC564MZP56 can be used for catalog matching and distributor lookup.
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
32-bit Microcontrollers - MCU MPC564 512KFLASH Qorivva
IC MCU 32BIT 512KB FLASH 388PBGA
IC MCU 32BIT 512KB FLASH 388PBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MPC564MZP56-ND | 789224-MPC564MZP56 | 685-MPC564MZP56 | MPC564MZP56 | MPC564MZP56 | MPC564MZP56 | MPC564MZP56 | MPC564MZP56 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - MPC564MZP56 | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 56 MHz | 56 MHz | 56 MHz | 56 MHz | 56 MHz | 56 MHz | ||
| Bits | Other; A/D 32x10b | |||||||
| RAM | 32 KB | 512 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 512 KB |