PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
IC MCU 32BIT 512KB FLASH 388PBGA
IC MCU 32BIT 512KB FLASH 388PBGA
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MPC564MVR56-ND | MPC564MVR56 | MPC564MVR56 | MPC564MVR56 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 56 MHz | 56 MHz | 56 MHz | |
| Bits | Other; A/D 32x10b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 512 KB |