Manufacturer: NXP
Win Source Part Number: 208723-MPC564CZP66
Packaging: Tray
Core Processor: PowerPC
Number of I/O: 56
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 388-PBGA (27x27)
Speed(Frequency): 66MHz
Supply Voltage - Operating: 2.5 V to 2.7 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
32-bit MCU, Power Arch core, 512KB Flash, 66MHz, -40/+85degC, Automotive Grade
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
IC MCU 32BIT 512KB FLASH 388PBGA Product overview: MPC564CZP66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC564CZP66 can be used for catalog matching and distributor lookup.
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
32-bit Microcontrollers - MCU MPC564 512KFLASH Qorivva
IC MCU 32BIT 512KB FLASH 388PBGA
IC MCU 32BIT 512KB FLASH 388PBGA
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 208723-MPC564CZP66 | MPC564CZP66 | MPC564CZP66-ND | 685-MPC564CZP66 | MPC564CZP66 | MPC564CZP66 | MPC564CZP66 | MPC564CZP66 |
| Product Name | Embedded - Embedded - Microcontrollers - MPC564CZP66 | Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Life Cycle Stage | Declining; Not For New Designs | Rochester Active | Declining; Not For New Designs | Declining; Not For New Designs | ||||
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 66 MHz | |||
| RAM | 512 KB | 32 KB | 32 KB | 32 KB | 32 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash | Flash; Flash | Flash; FLASH |