IC MCU 32BIT 512KB FLASH 388PBGA Product overview: MPC563MZP56R2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC563MZP56R2 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 134364-MPC563MZP56R2
Packaging: Reel - TR
Core Processor: PowerPC
Number of I/O: 56
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 388-PBGA (27x27)
Speed(Frequency): 56MHz
Supply Voltage - Operating: 2.5 V to 2.7 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
32-bit Microcontrollers - MCU MPC563 512KFLASH Qorivva
IC MCU 32BIT 512KB FLASH 388PBGA
IC MCU 32BIT 512KB FLASH 388PBGA
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MPC563MZP56R2 | 134364-MPC563MZP56R2 | MPC563MZP56R2-ND | MPC563MZP56R2 | MPC563MZP56R2 | MPC563MZP56R2 | MPC563MZP56R2 |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MPC563MZP56R2 | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 56 MHz | 56 MHz | 56 MHz | 56 MHz | 56 MHz | ||
| RAM | 32 KB | 512 KB | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 2.5 to 2.7 volts | 2.5 to 2.7 volts | 2.5 to 2.7 volts | 2.5 to 2.7 volts | |||
| Serial Interface | CAN/SCI/SPI/UART | CAN; SPI; SCI; UART; USART |