NXP Semiconductors 32-bit 32BIT 512KB Embedded Microcontroller MCU MPC563MZP56

Description
IC MCU 32BIT 512KB FLASH 388PBGA Product overview: MPC563MZP56 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC563MZP56 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 388PBGA Product overview: MPC563MZP56 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC563MZP56 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-MPC563MZP56 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-MPC563MZP56
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-MPC563MZP56
IC MCU 32BIT 512KB FLASH 388PBGA Product overview: MPC563MZP56 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC563MZP56 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 388PBGA Product overview: MPC563MZP56 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC563MZP56 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MPC563MZP56 - 885709-MPC563MZP56 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MPC563MZP56
885709-MPC563MZP56
Embedded - Embedded - Microcontrollers - MPC563MZP56 885709-MPC563MZP56
Manufacturer: NXP Win Source Part Number: 885709-MPC563MZP56 Series: MPC5xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: PowerPC series Microcontroller IC 32-Bit 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27) Core Processor: PowerPC Speed: 56MHz Package: Tray Package: 388-BBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 56 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 32x10b Oscillator Type: External Supply Voltage: 2.5V ~ 2.7V Part Status: Not For New Designs Family Name: MPC563 Categories: Integrated Circuits (ICs) Case / Package: 388-PBGA (27x27) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 885709-MPC563MZP56
Series: MPC5xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PowerPC series Microcontroller IC 32-Bit 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
Core Processor: PowerPC
Speed: 56MHz
Package: Tray
Package: 388-BBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x10b
Oscillator Type: External
Supply Voltage: 2.5V ~ 2.7V
Part Status: Not For New Designs
Family Name: MPC563
Categories: Integrated Circuits (ICs)
Case / Package: 388-PBGA (27x27)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Microcontrollers - MPC563MZP56-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MPC563MZP56-ND
Microcontrollers MPC563MZP56-ND
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MPC563MZP56
32-bit Microcontrollers - MCU MPC563MZP56
32-bit Microcontrollers - MCU MPC563 512KFLASH Qorivva

32-bit Microcontrollers - MCU MPC563 512KFLASH Qorivva

Buy Now Datasheet
Microcontrollers - MPC563MZP56 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MPC563MZP56
Microcontrollers MPC563MZP56
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

Buy Now Datasheet
Microcontrollers - MPC563MZP56 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MPC563MZP56
Microcontrollers MPC563MZP56
PowerPC MPC56xx Microcontroller IC 32-Bit 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

PowerPC MPC56xx Microcontroller IC 32-Bit 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MPC563MZP56 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MPC563MZP56
Integrated Circuits (ICs) - Embedded - Microcontrollers MPC563MZP56
IC MCU 32BIT 512KB FLASH 388PBGA

IC MCU 32BIT 512KB FLASH 388PBGA

Supplier's Site
Embedded - Microcontrollers - MPC563MZP56 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MPC563MZP56
Embedded - Microcontrollers MPC563MZP56
IC MCU 32BIT 512KB FLASH 388PBGA

IC MCU 32BIT 512KB FLASH 388PBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MPC563MZP56 885709-MPC563MZP56 MPC563MZP56-ND MPC563MZP56 MPC563MZP56 MPC563MZP56 MPC563MZP56 MPC563MZP56
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MPC563MZP56 Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 56 MHz 56 MHz 56 MHz 56 MHz 56 MHz 56 MHz
RAM 32 KB 512 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; Flash Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.5 to 2.7 volts 2.5 to 2.7 volts 2.5 to 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL8R25MCAHXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details