PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
IC MCU 32BIT 512KB FLASH 388PBGA
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
IC MCU 32BIT 512KB FLASH 388PBGA
32-bit Microcontrollers - MCU MPC563 512KFLASH Qorivva
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MPC563MVR66R-ND | MPC563MVR66R | MPC563MVR66R | MPC563MVR66R | MPC563MVR66R |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | ||
| Bits | Other; A/D 32x10b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 512 KB |