NXP Semiconductors Microcontrollers MPC563MVR56

Description
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
Request a Quote Datasheet
Description
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MPC563MVR56-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MPC563MVR56-ND
Microcontrollers MPC563MVR56-ND
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-MPC563MVR56 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-MPC563MVR56
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-MPC563MVR56
IC MCU 32BIT 512KB FLASH 388PBGA Product overview: MPC563MVR56 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC563MVR56 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 388PBGA Product overview: MPC563MVR56 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC563MVR56 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MPC563MVR56 - 789223-MPC563MVR56 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MPC563MVR56
789223-MPC563MVR56
Embedded - Embedded - Microcontrollers - MPC563MVR56 789223-MPC563MVR56
Manufacturer: NXP Win Source Part Number: 789223-MPC563MVR56 Series: MPC5xx Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PowerPC Speed: 56MHz Package: 388-BBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 56 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 32x10b Oscillator Type: External Supply Voltage: 2.5 V ~ 2.7 V Family Name: MPC563 Categories: Integrated Circuits (ICs) Manufacturer Package: 388-PBGA (27x27) Alternative Parts (Cross-Reference): MPC563MZP56; MPC563MVR56R2; MPC563MZP40; MPC563MVR40; Introduction Date: September 07, 2005 ECCN: 3A991.a.2 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789223-MPC563MVR56
Series: MPC5xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PowerPC
Speed: 56MHz
Package: 388-BBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 32x10b
Oscillator Type: External
Supply Voltage: 2.5 V ~ 2.7 V
Family Name: MPC563
Categories: Integrated Circuits (ICs)
Manufacturer Package: 388-PBGA (27x27)
Alternative Parts (Cross-Reference): MPC563MZP56; MPC563MVR56R2; MPC563MZP40; MPC563MVR40;
Introduction Date: September 07, 2005
ECCN: 3A991.a.2
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MPC563MVR56 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MPC563MVR56
Microcontrollers MPC563MVR56
IC MCU 32BIT 512KB FLASH 388PBGA

IC MCU 32BIT 512KB FLASH 388PBGA

Supplier's Site Datasheet
Embedded - Microcontrollers - MPC563MVR56 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MPC563MVR56
Embedded - Microcontrollers MPC563MVR56
IC MCU 32BIT 512KB FLASH 388PBGA

IC MCU 32BIT 512KB FLASH 388PBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MPC563MVR56
32-bit Microcontrollers - MCU MPC563MVR56
32-bit Microcontrollers - MCU MPC563 GREEN OAK Qorivva

32-bit Microcontrollers - MCU MPC563 GREEN OAK Qorivva

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MPC563MVR56 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MPC563MVR56
Integrated Circuits (ICs) - Embedded - Microcontrollers MPC563MVR56
IC MCU 32BIT 512KB FLASH 388PBGA

IC MCU 32BIT 512KB FLASH 388PBGA

Supplier's Site
Microcontrollers - MPC563MVR56 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MPC563MVR56
Microcontrollers MPC563MVR56
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

Buy Now Datasheet
Microcontrollers - MPC563MVR56 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MPC563MVR56
Microcontrollers MPC563MVR56
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MPC563MVR56-ND 685-MPC563MVR56 789223-MPC563MVR56 MPC563MVR56 MPC563MVR56 MPC563MVR56 MPC563MVR56 MPC563MVR56 MPC563MVR56
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MPC563MVR56 Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit Single-Core
Clock Speed 56 MHz 56 MHz 56 MHz 56 MHz 56 MHz 56 MHz 56 MHz
Bits Other; A/D 32x10b
RAM 32 KB 32 KB 512 KB 32 KB 32 KB 32 KB 32 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C161CSLFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers