NXP Semiconductors Microcontrollers MPC563CVR40

Description
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
Request a Quote Datasheet
Description
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MPC563CVR40-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MPC563CVR40-ND
Microcontrollers MPC563CVR40-ND
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

Buy Now Datasheet
Microcontrollers - MPC563CVR40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MPC563CVR40
Microcontrollers MPC563CVR40
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

Buy Now Datasheet
Microcontrollers - MPC563CVR40 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MPC563CVR40
Microcontrollers MPC563CVR40
IC MCU 32BIT 512KB FLASH 388PBGA

IC MCU 32BIT 512KB FLASH 388PBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MPC563CVR40
32-bit Microcontrollers - MCU MPC563CVR40
32-bit Microcontrollers - MCU MPC563 GREEN OAK Qorivva

32-bit Microcontrollers - MCU MPC563 GREEN OAK Qorivva

Buy Now Datasheet
Mcu, 32Bit, Power, 40Mhz, Bga-388; Product Range Nxp - 40K7680 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Power, 40Mhz, Bga-388; Product Range Nxp
40K7680
Mcu, 32Bit, Power, 40Mhz, Bga-388; Product Range Nxp 40K7680
MCU, 32BIT, POWER, 40MHZ, BGA-388; Product Range:MPC5 Family MPC56xx Series Microcontrollers; Architecture:Power Architecture; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:512KB; RAM Memory Size:32KB; No. of Pins:388Pins RoHS Compliant: Yes

MCU, 32BIT, POWER, 40MHZ, BGA-388; Product Range:MPC5 Family MPC56xx Series Microcontrollers; Architecture:Power Architecture; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:512KB; RAM Memory Size:32KB; No. of Pins:388Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MPC563CVR40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MPC563CVR40
Integrated Circuits (ICs) - Embedded - Microcontrollers MPC563CVR40
IC MCU 32BIT 512KB FLASH 388PBGA

IC MCU 32BIT 512KB FLASH 388PBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MPC563CVR40-ND MPC563CVR40 MPC563CVR40 MPC563CVR40 40K7680 MPC563CVR40
Product Name Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, Power, 40Mhz, Bga-388; Product Range Nxp Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 32x10b
RAM 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164CL8RMCAKXQMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHATQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers