IC MCU 32BIT ROMLESS 388PBGA Product overview: MPC562MZP66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC562MZP66 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 143907-MPC562MZP66
Packaging: Tray
Core Processor: PowerPC
Number of I/O: 64
Program Memory Type: ROMless
Data Converters: A/D 32x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 388-PBGA (27x27)
Speed(Frequency): 66MHz
Supply Voltage - Operating: 2.5 V to 2.7 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
IC MCU 32BIT ROMLESS 388PBGA
IC MCU 32BIT ROMLESS 388PBGA
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 66MHz ROMless 388-PBGA (27x27)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MPC562MZP66 | 143907-MPC562MZP66 | MPC562MZP66 | MPC562MZP66 | MPC562MZP66 |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MPC562MZP66 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | |
| Supply Voltage | 2.5 to 2.7 volts | 2.5 to 2.7 volts | 2.7 volts | ||
| Package Type | Other; Tray | PBGA; Other; 388-PBGA (27x27) | BGA; Other; 388-BBGA | BGA; Other; 388-BBGA | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |