IC MCU 32BIT ROMLESS 388PBGA Product overview: MPC562CZP40 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC562CZP40 can be used for catalog matching and distributor lookup.
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz ROMless 388-PBGA (27x27)
Manufacturer: NXP
Win Source Part Number: 208719-MPC562CZP40
Packaging: Tray
Core Processor: PowerPC
Number of I/O: 64
Program Memory Type: ROMless
Data Converters: A/D 32x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 388-PBGA (27x27)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.5 V to 2.7 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz ROMless 388-PBGA (27x27)
IC MCU 32BIT ROMLESS 388PBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MPC562CZP40 | MPC562CZP40-ND | 208719-MPC562CZP40 | MPC562CZP40 | MPC562CZP40 |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MPC562CZP40 | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | |
| Supply Voltage | 2.5 to 2.7 volts | 2.5 to 2.7 volts | 2.5 to 2.7 volts | ||
| Package Type | Other; Tray | Other; 388-BBGA | PBGA; Other; 388-PBGA (27x27) | BGA; Other; 388-BBGA | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |