NXP Semiconductors 32-bit 32BIT 66MHz Embedded Microcontroller MCU MPC561CZP66

Description
IC MCU 32BIT ROMLESS 388PBGA / PowerPC series Microcontroller IC 32-Bit Single-Core 66MHz ROMless 388-PBGA (27x27) Product overview: MPC561CZP66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 66MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 66MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC561CZP66 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT ROMLESS 388PBGA / PowerPC series Microcontroller IC 32-Bit Single-Core 66MHz ROMless 388-PBGA (27x27) Product overview: MPC561CZP66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 66MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 66MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC561CZP66 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 66MHz Embedded Microcontroller MCU - 694-MPC561CZP66 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 66MHz Embedded Microcontroller MCU
694-MPC561CZP66
32-bit 32BIT 66MHz Embedded Microcontroller MCU 694-MPC561CZP66
IC MCU 32BIT ROMLESS 388PBGA / PowerPC series Microcontroller IC 32-Bit Single-Core 66MHz ROMless 388-PBGA (27x27) Product overview: MPC561CZP66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 66MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 66MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC561CZP66 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 388PBGA / PowerPC series Microcontroller IC 32-Bit Single-Core 66MHz ROMless 388-PBGA (27x27) Product overview: MPC561CZP66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 66MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 66MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC561CZP66 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 997998-MPC561CZP66 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
997998-MPC561CZP66
Integrated Circuits (ICs) - Embedded - Microcontrollers 997998-MPC561CZP66
Win Source Part Number: 997998-MPC561CZP66 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MPC5xx Core Processor: PowerPC Speed: 66MHz Package: Tray Standard Package: 40 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 64 Program Memory Type: ROMless RAM Size: 32K x 8 Data Converters: A/D 32x10b Oscillator Type: External Package / Case: 388-BBGA Supplier Device Package: 388-PBGA (27x27) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.5V ~ 2.7V ECCN: 3A001A3 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MPC56 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 997998-MPC561CZP66
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC5xx
Core Processor: PowerPC
Speed: 66MHz
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 64
Program Memory Type: ROMless
RAM Size: 32K x 8
Data Converters: A/D 32x10b
Oscillator Type: External
Package / Case: 388-BBGA
Supplier Device Package: 388-PBGA (27x27)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.5V ~ 2.7V
ECCN: 3A001A3
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MPC56
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Embedded - Microcontrollers - MPC561CZP66 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MPC561CZP66
Embedded - Microcontrollers MPC561CZP66
IC MCU 32BIT ROMLESS 388PBGA

IC MCU 32BIT ROMLESS 388PBGA

Supplier's Site Datasheet
Microcontrollers - MPC561CZP66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MPC561CZP66
Microcontrollers MPC561CZP66
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 66MHz ROMless 388-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 66MHz ROMless 388-PBGA (27x27)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 694-MPC561CZP66 997998-MPC561CZP66 MPC561CZP66 MPC561CZP66
Product Name 32-bit 32BIT 66MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
RAM 32 KB 32 KB 32 KB
Package Type Other; Tray BGA; Other; 388-BBGA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 66 MHz 66 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details