PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz ROMless 388-PBGA (27x27)
PowerPC - Microcontroller IC 32-Bit 40MHz ROMless 388-PBGA (27x27)
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz ROMless 388-PBGA (27x27)
IC MCU 32BIT ROMLESS 388PBGA
IC MCU 32BIT ROMLESS 388PBGA
32-bit Microcontrollers - MCU MPC561 SILVEROAK Qorivva
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MPC561CVR40-ND | MPC561CVR40 | MPC561CVR40 | MPC561CVR40 | MPC561CVR40 | MPC561CVR40 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 32x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM Type | ROMLess | ROMLess; ROMless |