NXP Semiconductors Evaluation Boards - Embedded - MCU, DSP - MPC5604EEVB64 MPC5604EEVB64

Description
Manufacturer: NXP Win Source Part Number: 795285-MPC5604EEVB64 Series: Qorivva Type: MCU 32-Bit Core Processor: e200 For Use With/Related Products: SPC5604 Mounting: Fixed Contents: Board(s), Cable(s), USB Multilink Programmer Family Name: MPC5604EEVB64 Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Introduction Date: September 14, 2011 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 795285-MPC5604EEVB64 Series: Qorivva Type: MCU 32-Bit Core Processor: e200 For Use With/Related Products: SPC5604 Mounting: Fixed Contents: Board(s), Cable(s), USB Multilink Programmer Family Name: MPC5604EEVB64 Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Introduction Date: September 14, 2011 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Embedded - MCU, DSP - MPC5604EEVB64 - 795285-MPC5604EEVB64 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - MPC5604EEVB64
795285-MPC5604EEVB64
Evaluation Boards - Embedded - MCU, DSP - MPC5604EEVB64 795285-MPC5604EEVB64
Manufacturer: NXP Win Source Part Number: 795285-MPC5604EEVB64 Series: Qorivva Type: MCU 32-Bit Core Processor: e200 For Use With/Related Products: SPC5604 Mounting: Fixed Contents: Board(s), Cable(s), USB Multilink Programmer Family Name: MPC5604EEVB64 Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Introduction Date: September 14, 2011 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 795285-MPC5604EEVB64
Series: Qorivva
Type: MCU 32-Bit
Core Processor: e200
For Use With/Related Products: SPC5604
Mounting: Fixed
Contents: Board(s), Cable(s), USB Multilink Programmer
Family Name: MPC5604EEVB64
Board Type: Evaluation Platform
Categories: Development Boards, Kits, Programmers
Introduction Date: September 14, 2011
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - MPC5604EEVB64-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
MPC5604EEVB64-ND
Embedded MCU, DSP Evaluation Boards MPC5604EEVB64-ND
SPC5604 - e200 MCU 32-Bit Embedded Evaluation Board

SPC5604 - e200 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - MPC5604EEVB64 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
MPC5604EEVB64
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards MPC5604EEVB64
SPC5604 EVAL BRD

SPC5604 EVAL BRD

Supplier's Site
Development Boards & Kits - Other Processors - MPC5604EEVB64 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
MPC5604EEVB64
Development Boards & Kits - Other Processors MPC5604EEVB64
Development Boards & Kits - Other Processors MPC5604E Eval Brd

Development Boards & Kits - Other Processors MPC5604E Eval Brd

Buy Now Datasheet
Development Boards & Kits - Other Processors - MPC5604EEVB64 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
MPC5604EEVB64
Development Boards & Kits - Other Processors MPC5604EEVB64
Development Boards & Kits - Other Processors MPC5604E Eval Brd

Development Boards & Kits - Other Processors MPC5604E Eval Brd

Buy Now Datasheet
Silicon Manufacturer Nxp - 89T6251 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Manufacturer Nxp
89T6251
Silicon Manufacturer Nxp 89T6251
Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:Qorivva; Core Architecture:Power Architecture; Core Sub-Architecture:Pow er Architecture; Silicon Core Number:MPC5604E; Product Range:- RoHS Compliant: Yes

Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:Qorivva; Core Architecture:Power Architecture; Core Sub-Architecture:Power Architecture; Silicon Core Number:MPC5604E; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 795285-MPC5604EEVB64 MPC5604EEVB64-ND MPC5604EEVB64 MPC5604EEVB64 89T6251
Product Name Evaluation Boards - Embedded - MCU, DSP - MPC5604EEVB64 Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - Other Processors Silicon Manufacturer Nxp
Category Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2837544 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Ethernet
Ports Ethernet
View Details
TB,PMA4-33GLN+,DG1886, 50 OHM - TB-754+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Programmers, Emulators, and Debuggers - CY3670 - ODG (Origin Data Global)
Specs
Category Developement Board
Development Tool Programmer
View Details
2 suppliers