IC MCU 32BIT 2MB FLASH 416PBGA Product overview: MPC5567MVR132 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC5567MVR132 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1027546-MPC5567MVR13
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC55xx Qorivva
Core Processor: e200z6
Speed: 132MHz
Package: Tray
Standard Package: 200
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 238
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 80K x 8
Data Converters: A/D 40x12b
Oscillator Type: External
Package / Case: 416-BBGA
Supplier Device Package: 416-PBGA (27x27)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.35V ~ 1.65V
Alternative Parts (Cross-Reference): SPC5567MVR132; SPC5554MVR132; MPC5554MZP112; SPC564A80B4CFAR;
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935321389557
Base Product Number: MPC5567
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 132MHz 2MB (2M x 8) FLASH 416-PBGA (27x27)
IC MCU 32BIT 2MB FLASH 416PBGA
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 2MB Flash, 132MHz, -40/+125degC, Automotive Grade, PBGA 416
IC MCU 32BIT 2MB FLASH 416PBGA
IC MCU 32BIT 2MB FLASH 416PBGA
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 132MHz 2MB (2M x 8) FLASH 416-PBGA (27x27)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MPC5567MVR132 | 1027546-MPC5567MVR132 | MPC5567MVR132-ND | MPC5567MVR132 | MPC5567MVR132 | MPC5567MVR132 | MPC5567MVR132 | MPC5567MVR132 |
| Product Name | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 132 MHz | 132 MHz | 132 MHz | 132 MHz | 132 MHz | 132 MHz | ||
| RAM | 80 KB | 2000 KB | 80 KB | 80 KB | 80 KB | 80 KB | ||
| Supply Voltage | 1.35 to 1.65 volts | 1.35 to 1.65 volts | 1.35 to 1.65 volts | 1.35 to 1.65 volts | 1.65 volts | |||
| Serial Interface | CAN/SCI/SPI | CAN; SPI; SCI |