NXP Semiconductors Embedded MCU, DSP Evaluation Boards MPC5567EVBE

Description
MPC5567 - e200 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
MPC5567 - e200 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - MPC5567EVBE-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
MPC5567EVBE-ND
Embedded MCU, DSP Evaluation Boards MPC5567EVBE-ND
MPC5567 - e200 MCU 32-Bit Embedded Evaluation Board

MPC5567 - e200 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1232471-MPC5567EVBE - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1232471-MPC5567EVBE
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1232471-MPC5567EVBE
Win Source Part Number: 1232471-MPC5567EVBE Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Package: Box Standard Package: 1 Contents: Board(s), Cable(s), Power Supply, USB Multilink Programmer Utilized IC / Part: MPC5567 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A001A3 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Base Product Number: MPC55 Product Status: Obsolete

Win Source Part Number: 1232471-MPC5567EVBE
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: e200
Package: Box
Standard Package: 1
Contents: Board(s), Cable(s), Power Supply, USB Multilink Programmer
Utilized IC / Part: MPC5567
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A001A3
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Base Product Number: MPC55
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - MPC5567EVBE - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
MPC5567EVBE
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards MPC5567EVBE
MPC5567 EVAL BRD

MPC5567 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number MPC5567EVBE-ND 1232471-MPC5567EVBE MPC5567EVBE
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer NXP USA INC.; Other
Unlock Full Specs
to access all available technical data

Similar Products

CANBus GNSS Master - AS-XBEE-CAN-DB9-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,EQY-5-63+,MC1631-1,50 OHM - TB-1041-5-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details