NXP Semiconductors Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP MPC5567EVB

Description
Win Source Part Number: 1379211-MPC5567EVB Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 48 pct. Type: MCU 32-Bit MSL Level: 1 (Unlimited) Mfr: NXP USA Inc. Package: Bulk Product Status: Obsolete Base Product Number: MPC55 Mounting Type: Fixed HTSUS: 8471.50.0150 REACH Status: REACH Unaffected ECCN: 3A001A3 Core Processor: e200 Utilized IC / Part: MPC5567 Contents: Board(s), Cable(s), Power Supply, USB Multilink Programmer Board Type: Evaluation Platform
Request a Quote Datasheet
Description
Win Source Part Number: 1379211-MPC5567EVB Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 48 pct. Type: MCU 32-Bit MSL Level: 1 (Unlimited) Mfr: NXP USA Inc. Package: Bulk Product Status: Obsolete Base Product Number: MPC55 Mounting Type: Fixed HTSUS: 8471.50.0150 REACH Status: REACH Unaffected ECCN: 3A001A3 Core Processor: e200 Utilized IC / Part: MPC5567 Contents: Board(s), Cable(s), Power Supply, USB Multilink Programmer Board Type: Evaluation Platform
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1379211-MPC5567EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1379211-MPC5567EVB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1379211-MPC5567EVB
Win Source Part Number: 1379211-MPC5567EVB Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 48 pct. Type: MCU 32-Bit MSL Level: 1 (Unlimited) Mfr: NXP USA Inc. Package: Bulk Product Status: Obsolete Base Product Number: MPC55 Mounting Type: Fixed HTSUS: 8471.50.0150 REACH Status: REACH Unaffected ECCN: 3A001A3 Core Processor: e200 Utilized IC / Part: MPC5567 Contents: Board(s), Cable(s), Power Supply, USB Multilink Programmer Board Type: Evaluation Platform

Win Source Part Number: 1379211-MPC5567EVB
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Fake Threat In the Open Market: 48 pct.
Type: MCU 32-Bit
MSL Level: 1 (Unlimited)
Mfr: NXP USA Inc.
Package: Bulk
Product Status: Obsolete
Base Product Number: MPC55
Mounting Type: Fixed
HTSUS: 8471.50.0150
REACH Status: REACH Unaffected
ECCN: 3A001A3
Core Processor: e200
Utilized IC / Part: MPC5567
Contents: Board(s), Cable(s), Power Supply, USB Multilink Programmer
Board Type: Evaluation Platform

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
MPC5567EVB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards MPC5567EVB
MPC5567 EVAL BRD

MPC5567 EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1379211-MPC5567EVB MPC5567EVB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFCG-1952+ - TB-BFCG-1952C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B mPCIe - AS-RTK3B-MPCIE - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 2305101 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details