e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 132MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)
NXP 32-bit MCU, Power Arch core, 3MB Flash, 132MHz, -40/+125degC, Automotive Grade, PBGA 416
IC MCU 32BIT 3MB FLASH 416PBGA Product overview: MPC5566MZP132 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC5566MZP132 can be used for catalog matching and distributor lookup.
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 132MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 132MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)
32-bit Microcontrollers - MCU 3M FLASH,32K CACHE 128K
IC MCU 32BIT 3MB FLASH 416PBGA
IC MCU 32BIT 3MB FLASH 416PBGA
IC MCU 32BIT 3MB FLASH 416PBGA
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MPC5566MZP132-ND | MPC5566MZP132 | 685-MPC5566MZP132 | MPC5566MZP132 | MPC5566MZP132 | MPC5566MZP132 | MPC5566MZP132 | MPC5566MZP132 |
| Product Name | Microcontrollers | 32-bit 32BIT 3MB Embedded Microcontroller MCU | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 132 MHz | 135 MHz | 132 MHz | 132 MHz | 132 MHz | |||
| Bits | Other; A/D 40x12b | |||||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | |||
| ROM | 3000 KB |