NXP Semiconductors Embedded MCU, DSP Evaluation Boards MPC5566EVB

Description
MPC5566 - e200 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
MPC5566 - e200 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 568-14116-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
568-14116-ND
Embedded MCU, DSP Evaluation Boards 568-14116-ND
MPC5566 - e200 MCU 32-Bit Embedded Evaluation Board

MPC5566 - e200 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1078203-MPC5566EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1078203-MPC5566EVB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1078203-MPC5566EVB
Win Source Part Number: 1078203-MPC5566EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: MPC5566 Board Type: Evaluation Platform Mounting Type: Fixed Alternative Parts (Cross-Reference): PIC32MX795F512L-80V/ PT; PIC32MX795F512H-80V/ PT; PIC32MX695F512L-80V/ PT; MCF51EM256CLL; STR910-EVAL; SPC5200CVR400BR2MPC5 566EVB.; ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 568-14116,9353273875 98,MPC5566EVB-ND Base Product Number: MPC5566

Win Source Part Number: 1078203-MPC5566EVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: e200
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: MPC5566
Board Type: Evaluation Platform
Mounting Type: Fixed
Alternative Parts (Cross-Reference): PIC32MX795F512L-80V/PT; PIC32MX795F512H-80V/PT; PIC32MX695F512L-80V/PT; MCF51EM256CLL; STR910-EVAL; SPC5200CVR400BR2MPC5566EVB.;
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Other Names: 568-14116,935327387598,MPC5566EVB-ND
Base Product Number: MPC5566

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - MPC5566EVB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
MPC5566EVB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards MPC5566EVB
MPC5566 EVAL BRD

MPC5566 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
MPC5566EVB
Development Boards & Kits - Other Processors MPC5566EVB
Development Boards & Kits - Other Processors MPC5566MZP132 EVAL

Development Boards & Kits - Other Processors MPC5566MZP132 EVAL

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
MPC5566EVB
Development Boards & Kits - Other Processors MPC5566EVB
Development Boards & Kits - Other Processors MPC5566MZP132 EVAL

Development Boards & Kits - Other Processors MPC5566MZP132 EVAL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 568-14116-ND 1078203-MPC5566EVB MPC5566EVB MPC5566EVB
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - Other Processors
Manufacturer NXP USA INC.; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCW2-252+,JC0603C,50 OHM - TB-793+ - Mini-Circuits
Specs
Category Developement Board
View Details
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 2010724 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details