IC MCU 32BIT 448KB FLASH 272PBGA Product overview: MPC555LFAZP40 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 448KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 448KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC555LFAZP40 can be used for catalog matching and distributor lookup.
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 448KB (448K x 8) FLASH 272-PBGA (27x27)
Microcontroller RoHS Compliant: Yes
IC MCU 32BIT 448KB FLASH 272PBGA
32-bit Microcontrollers - MCU MPC555 448KFLASH Qorivva
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 448KB (448K x 8) FLASH 272-PBGA (27x27)
PowerPC - Microcontroller IC 32-Bit 40MHz 448KB (448K x 8) FLASH 272-PBGA (27x27)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MPC555LFAZP40 | MPC555LFAZP40-ND | 21H2221 | MPC555LFAZP40 | MPC555LFAZP40 | MPC555LFAZP40 | MPC555LFAZP40 |
| Product Name | 32-bit 32BIT 448KB Embedded Microcontroller MCU | Microcontrollers | Microcontroller Rohs Compliant Nxp | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| RAM | 26 KB | 26 KB | 26 KB | 26 KB | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||||
| Serial Interface | CAN/SPI/UART | CAN; SPI; SCI; UART; USART |