NXP Semiconductors Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP MPC555CMEE

Description
Win Source Part Number: 1080062-MPC555CMEE Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Package: Box Standard Package: 1 Contents: Board(s), Cable(s), Power Supply Utilized IC / Part: MPC555 Board Type: Evaluation Platform Mounting Type: Fixed Alternative Parts (Cross-Reference): MPC555LFCVR40; MPC5554AZP132; MPC561CVR40; ECCN: 3A991A2 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 935327174598 Base Product Number: MPC555
Request a Quote Datasheet
Description
Win Source Part Number: 1080062-MPC555CMEE Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Package: Box Standard Package: 1 Contents: Board(s), Cable(s), Power Supply Utilized IC / Part: MPC555 Board Type: Evaluation Platform Mounting Type: Fixed Alternative Parts (Cross-Reference): MPC555LFCVR40; MPC5554AZP132; MPC561CVR40; ECCN: 3A991A2 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 935327174598 Base Product Number: MPC555
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1080062-MPC555CMEE - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1080062-MPC555CMEE
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1080062-MPC555CMEE
Win Source Part Number: 1080062-MPC555CMEE Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Package: Box Standard Package: 1 Contents: Board(s), Cable(s), Power Supply Utilized IC / Part: MPC555 Board Type: Evaluation Platform Mounting Type: Fixed Alternative Parts (Cross-Reference): MPC555LFCVR40; MPC5554AZP132; MPC561CVR40; ECCN: 3A991A2 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 935327174598 Base Product Number: MPC555

Win Source Part Number: 1080062-MPC555CMEE
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Package: Box
Standard Package: 1
Contents: Board(s), Cable(s), Power Supply
Utilized IC / Part: MPC555
Board Type: Evaluation Platform
Mounting Type: Fixed
Alternative Parts (Cross-Reference): MPC555LFCVR40; MPC5554AZP132; MPC561CVR40;
ECCN: 3A991A2
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Other Names: 935327174598
Base Product Number: MPC555

Buy Now
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
MPC555CMEE
Development Boards & Kits - Other Processors MPC555CMEE
Development Boards & Kits - Other Processors MPC555 EVAL KIT Qorivva

Development Boards & Kits - Other Processors MPC555 EVAL KIT Qorivva

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
MPC555CMEE
Development Boards & Kits - Other Processors MPC555CMEE
Development Boards & Kits - Other Processors MPC555 EVAL KIT Qorivva

Development Boards & Kits - Other Processors MPC555 EVAL KIT Qorivva

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
MPC555CMEE
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards MPC555CMEE
MPC555 EVAL BRD

MPC555 EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1080062-MPC555CMEE MPC555CMEE MPC555CMEE
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - Other Processors Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3290-TMA500 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Touch Screen Controller
View Details
TB,EQY-3-63+,MC1631-1,50 OHM - TB-1041-3-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
Matrix Boards - 1816591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details