The MPC5554MVR132 is a microcontroller from the MPC5500 family, designed for high-performance embedded applications. It operates at a maximum frequency of 132 MHz and features a 32 KB unified cache, 64 KB of on-chip SRAM, and 2 MB of internal flash memory. This microcontroller supports a variety of input/output functions through two enhanced time processor unit (eTPU) engines, each managing 32 hardware channels, and an enhanced modular input/output system (eMIOS) with 24 hardware channels for various timer functions. The MPC5554MVR132 includes advanced communication capabilities with support for multiple serial protocols, including FlexCAN, DSPIs, and eSCIs. It also features an enhanced queued dual analog-to-digital converter (eQADC) with 40 channels, making it suitable for applications requiring precise analog measurements. The device is housed in a 416-pin PBGA package and operates within a temperature range of -40°C to 125°C. This microcontroller is ideal for engineers looking for a robust solution for automotive and industrial control systems.
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 132MHz 2MB (2M x 8) FLASH 416-PBGA (27x27)
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226331-MPC5554MVR13
Manufacturer Homepage: www.freescale.com
Alternative Parts (Cross-Reference): MPC5554MZP132; TC1793F512F270EFABKX
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC MCU 32BIT 2MB FLASH 416PBGA Product overview: MPC5554MVR132 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC5554MVR132 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 2MB FLASH 416PBGA
32-bit Microcontrollers - MCU MPC5554 COPPERHEAD Qorivva
IC MCU 32BIT 2MB FLASH 416PBGA
IC MCU 32BIT 2MB FLASH 416PBGA
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 132MHz 2MB (2M x 8) FLASH 416-PBGA (27x27)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MPC5554MVR132-ND | 1226331-MPC5554MVR132 | 685-MPC5554MVR132 | MPC5554MVR132 | MPC5554MVR132 | MPC5554MVR132 | MPC5554MVR132 | MPC5554MVR132 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - MPC5554MVR132 | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 132 MHz | 132 MHz | 132 MHz | 132 MHz | 132 MHz | |||
| Bits | Other; A/D 40x12b | |||||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | |||
| ROM | 2000 KB |