NXP Semiconductors Embedded MCU, DSP Evaluation Boards MPC5554EVBE

Description
MPC5554 - e200 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
MPC5554 - e200 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - MPC5554EVBE-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
MPC5554EVBE-ND
Embedded MCU, DSP Evaluation Boards MPC5554EVBE-ND
MPC5554 - e200 MCU 32-Bit Embedded Evaluation Board

MPC5554 - e200 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Evaluation Boards - Embedded - MCU, DSP - MPC5554EVBE - 789220-MPC5554EVBE - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - MPC5554EVBE
789220-MPC5554EVBE
Evaluation Boards - Embedded - MCU, DSP - MPC5554EVBE 789220-MPC5554EVBE
Manufacturer: NXP Win Source Part Number: 789220-MPC5554EVBE Series: Qorivva Type: MCU 32-Bit Core Processor: e200 For Use With/Related Products: MPC5554 Mounting: Fixed Contents: Board(s) Family Name: MPC5554 Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Introduction Date: April 28, 2006 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 789220-MPC5554EVBE
Series: Qorivva
Type: MCU 32-Bit
Core Processor: e200
For Use With/Related Products: MPC5554
Mounting: Fixed
Contents: Board(s)
Family Name: MPC5554
Board Type: Evaluation Platform
Categories: Development Boards, Kits, Programmers
Introduction Date: April 28, 2006
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards & Kits - Other Processors - MPC5554EVBE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
MPC5554EVBE
Development Boards & Kits - Other Processors MPC5554EVBE
Development Boards & Kits - Other Processors MPC5554 CUSTOMER Qorivva

Development Boards & Kits - Other Processors MPC5554 CUSTOMER Qorivva

Buy Now Datasheet
Development Boards & Kits - Other Processors - MPC5554EVBE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
MPC5554EVBE
Development Boards & Kits - Other Processors MPC5554EVBE
Development Boards & Kits - Other Processors MPC5554 CUSTOMER Qorivva

Development Boards & Kits - Other Processors MPC5554 CUSTOMER Qorivva

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - MPC5554EVBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
MPC5554EVBE
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards MPC5554EVBE
MPC5554 EVAL BRD

MPC5554 EVAL BRD

Supplier's Site
Mpc55Xxevb Nxp - 01M6032 - Newark, An Avnet Company
Chicago, IL, United States
Mpc55Xxevb Nxp
01M6032
Mpc55Xxevb Nxp 01M6032
MPC55XXEVB: MPC55XX EVALUATION BOARD; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:Qorivva; Core Architecture:Power Architecture; Core Sub-Architecture:Pow er Architecture; Silicon Core Number:MPC5xxx RoHS Compliant: Yes

MPC55XXEVB: MPC55XX EVALUATION BOARD; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:Qorivva; Core Architecture:Power Architecture; Core Sub-Architecture:Power Architecture; Silicon Core Number:MPC5xxx RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number MPC5554EVBE-ND 789220-MPC5554EVBE MPC5554EVBE MPC5554EVBE 01M6032
Product Name Embedded MCU, DSP Evaluation Boards Evaluation Boards - Embedded - MCU, DSP - MPC5554EVBE Development Boards & Kits - Other Processors Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Mpc55Xxevb Nxp
Manufacturer NXP USA INC.; Other NXP; Other
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2863992 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; WiFi, Bluetooth
Manufacturer ESP32; Other
View Details
EVAL BOARD FOR BFHKI-1572+ - TB-BFHKI-1572C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - 2312-PAC5526AEVK1-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Motor Controller/Driver
View Details