IC MCU 32BIT 2MB FLASH 416PBGA Product overview: MPC5554AZP132 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC5554AZP132 can be used for catalog matching and distributor lookup.
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 132MHz 2MB (2M x 8) FLASH 416-PBGA (27x27)
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226330-MPC5554AZP13
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 2MB FLASH 416PBGA
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 132MHz 2MB (2M x 8) FLASH 416-PBGA (27x27)
IC MCU 32BIT 2MB FLASH 416PBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MPC5554AZP132 | MPC5554AZP132-ND | 1226330-MPC5554AZP132 | MPC5554AZP132 | MPC5554AZP132 | MPC5554AZP132 |
| Product Name | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MPC5554AZP132 | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 132 MHz | 132 MHz | 132 MHz | 132 MHz | 132 MHz | |
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | |
| Supply Voltage | 1.35 to 1.65 volts | 1.35 to 1.65 volts | 1.35 to 1.65 volts | 1.65 volts | ||
| Serial Interface | CAN/SCI/SPI | CAN; SPI; SCI |