e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 208-BGA (17x17)
IC MCU 32BIT 1MB FLASH 208MAPBGA Product overview: MPC5534MVM80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC5534MVM80 can be used for catalog matching and distributor lookup.
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226326-MPC5534MVM80
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
32-bit Microcontrollers - MCU 1MB FLASH POWERPC Z3 COR
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 208-BGA (17x17)
IC MCU 32BIT 1MB FLASH 208MAPBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MPC5534MVM80-ND | 685-MPC5534MVM80 | 1226326-MPC5534MVM80 | MPC5534MVM80 | MPC5534MVM80 | MPC5534MVM80 |
| Product Name | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MPC5534MVM80 | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 80 MHz | 82 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 34x12b | |||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 1000 KB |