NXP Semiconductors Embedded MCU, DSP Evaluation Boards MPC5534EVBE

Description
MPC5534 - e200 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
MPC5534 - e200 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - MPC5534EVBE-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
MPC5534EVBE-ND
Embedded MCU, DSP Evaluation Boards MPC5534EVBE-ND
MPC5534 - e200 MCU 32-Bit Embedded Evaluation Board

MPC5534 - e200 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1033172-MPC5534EVBE - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1033172-MPC5534EVBE
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1033172-MPC5534EVBE
Win Source Part Number: 1033172-MPC5534EVBE Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: MPC5534 Board Type: Evaluation Platform Mounting Type: Fixed Alternative Parts (Cross-Reference): PIC32MX795F512L-80V/ PT; PIC32MX795F512H-80V/ PT; PIC32MX695F512L-80V/ PT; MCF51EM256CLL; MPC5566EVB; STR910-EVAL; ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 935328777598 Base Product Number: MPC5534

Win Source Part Number: 1033172-MPC5534EVBE
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: e200
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: MPC5534
Board Type: Evaluation Platform
Mounting Type: Fixed
Alternative Parts (Cross-Reference): PIC32MX795F512L-80V/PT; PIC32MX795F512H-80V/PT; PIC32MX695F512L-80V/PT; MCF51EM256CLL; MPC5566EVB; STR910-EVAL;
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Other Names: 935328777598
Base Product Number: MPC5534

Buy Now Datasheet
Mpc55Xx Evaluation Board; Silicon Manufacturer Nxp - 14M6281 - Newark, An Avnet Company
Chicago, IL, United States
Mpc55Xx Evaluation Board; Silicon Manufacturer Nxp
14M6281
Mpc55Xx Evaluation Board; Silicon Manufacturer Nxp 14M6281
MPC55XX EVALUATION BOARD; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:Qorivva; Core Architecture:Power Architecture; Core Sub-Architecture:Pow er Architecture; Silicon Core Number:MPC5xxx; Product Range:- RoHS Compliant: Yes

MPC55XX EVALUATION BOARD; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:Qorivva; Core Architecture:Power Architecture; Core Sub-Architecture:Power Architecture; Silicon Core Number:MPC5xxx; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - MPC5534EVBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
MPC5534EVBE
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards MPC5534EVBE
MPC5534 EVAL BRD

MPC5534 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number MPC5534EVBE-ND 1033172-MPC5534EVBE 14M6281 MPC5534EVBE
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Mpc55Xx Evaluation Board; Silicon Manufacturer Nxp Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer NXP USA INC.; Other NXP; Other
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTS70020-1ESP DAUGHBD - Infineon Technologies AG
Specs
Category Developement Board
View Details
TB,NCS2-ED-16126.50 OHM - TB-745+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2020459 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details