NXP Semiconductors 32-bit 32BIT 1MB Embedded Microcontroller MCU MPC536CZP40

Description
MPC536CZP40 - RISC Microprocessor, 32-Bit, Power Architecture, 1MB FLASH, 388BGA
Request a Quote Datasheet
Description
MPC536CZP40 - RISC Microprocessor, 32-Bit, Power Architecture, 1MB FLASH, 388BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MPC536CZP40 - Rochester Electronics
Newburyport, MA, United States
MPC536CZP40 - RISC Microprocessor, 32-Bit, Power Architecture, 1MB FLASH, 388BGA

MPC536CZP40 - RISC Microprocessor, 32-Bit, Power Architecture, 1MB FLASH, 388BGA

Supplier's Site Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-MPC536CZP40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-MPC536CZP40
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-MPC536CZP40
IC MCU 32BIT 1MB FLASH 388PBGA Product overview: MPC536CZP40 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC536CZP40 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 388PBGA Product overview: MPC536CZP40 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC536CZP40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1345844-MPC536CZP40 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1345844-MPC536CZP40
Integrated Circuits (ICs) - Embedded - Microcontrollers 1345844-MPC536CZP40
Win Source Part Number: 1345844-MPC536CZP40 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: MPC5xx Core Processor: PowerPC Speed: 40MHz Package: Tray Standard Package: 40 Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 56 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 36K x 8 Data Converters: A/D 16x10b Oscillator Type: External Mounting Type: Surface Mount Package / Case: 388-BBGA Supplier Device Package: 388-PBGA (27x27) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.5V ~ 2.7V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MPC536 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1345844-MPC536CZP40
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: MPC5xx
Core Processor: PowerPC
Speed: 40MHz
Package: Tray
Standard Package: 40
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 36K x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Mounting Type: Surface Mount
Package / Case: 388-BBGA
Supplier Device Package: 388-PBGA (27x27)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 2.7V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MPC536
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Microcontrollers - MPC536CZP40-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MPC536CZP40-ND
Microcontrollers MPC536CZP40-ND
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)

Buy Now Datasheet
Embedded - Microcontrollers - MPC536CZP40 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MPC536CZP40
Embedded - Microcontrollers MPC536CZP40
IC MCU 32BIT 1MB FLASH 388PBGA

IC MCU 32BIT 1MB FLASH 388PBGA

Supplier's Site Datasheet
Microcontrollers - MPC536CZP40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MPC536CZP40
Microcontrollers MPC536CZP40
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)

Buy Now Datasheet
Microcontrollers - MPC536CZP40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MPC536CZP40
Microcontrollers MPC536CZP40
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 1MB (1M x 8) FLASH 388-PBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MPC536CZP40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MPC536CZP40
Integrated Circuits (ICs) - Embedded - Microcontrollers MPC536CZP40
IC MCU 32BIT 1MB FLASH 388PBGA

IC MCU 32BIT 1MB FLASH 388PBGA

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MPC536CZP40 685-MPC536CZP40 1345844-MPC536CZP40 MPC536CZP40-ND MPC536CZP40 MPC536CZP40 MPC536CZP40 MPC536CZP40
Product Name 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Obsolete Removed; Obsolete Active Active
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Package Type BGA; Other; BGA388 Other; Bulk Other; 388-BBGA BGA; Other; 388-BBGA BGA; Other; 388-BBGA BGA; Other; 388-BBGA
RAM 36 KB 1000 KB 36 KB 36 KB 36 KB 36 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM<1GHZ 32VFQFN - 815-CC1120RHMR - Utmel Electronic Limited
Specs
Life Cycle Stage Obsolete
Supply Voltage 3 volts
Package Type Other; 32-VFQFN Exposed Pad
View Details
2 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7722AM-ND - DigiKey
Infineon Technologies AG
View Details
3 suppliers