IC MCU 32BIT 512KB FLASH 388PBGA Product overview: MPC534CZP40 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC534CZP40 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1345852-MPC534CZP40
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: MPC5xx
Core Processor: PowerPC
Speed: 40MHz
Package: Tray
Standard Package: 40
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Mounting Type: Surface Mount
Package / Case: 388-BBGA
Supplier Device Package: 388-PBGA (27x27)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 2.7V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MPC534
Product Status: Obsolete
RoHS Status: RoHS non-compliant
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
IC MCU 32BIT 512KB FLASH 388PBGA
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
IC MCU 32BIT 512KB FLASH 388PBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MPC534CZP40 | 1345852-MPC534CZP40 | MPC534CZP40-ND | MPC534CZP40 | MPC534CZP40 | MPC534CZP40 |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| RAM | 32 KB | 512 KB | 32 KB | 32 KB | 32 KB | |
| Supply Voltage | 2.5 to 2.7 volts | 2.5 to 2.7 volts | 2.5 to 2.7 volts | 2.7 volts | ||
| Package Type | Other; Tray | Other; 388-BBGA | BGA; Other; 388-BBGA | BGA; Other; 388-BBGA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |