NXP Semiconductors Embedded - Embedded - Microcontrollers - MPC533CZP40 MPC533CZP40

Description
Manufacturer: NXP Win Source Part Number: 208716-MPC533CZP40 Packaging: Tray Core Processor: PowerPC Number of I/O: 56 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 388-PBGA (27x27) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.5 V to 2.7 V Part Core Size: 32-Bit Data RAM Size: 32K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 208716-MPC533CZP40 Packaging: Tray Core Processor: PowerPC Number of I/O: 56 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 388-PBGA (27x27) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.5 V to 2.7 V Part Core Size: 32-Bit Data RAM Size: 32K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MPC533CZP40 - 208716-MPC533CZP40 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MPC533CZP40
208716-MPC533CZP40
Embedded - Embedded - Microcontrollers - MPC533CZP40 208716-MPC533CZP40
Manufacturer: NXP Win Source Part Number: 208716-MPC533CZP40 Packaging: Tray Core Processor: PowerPC Number of I/O: 56 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 388-PBGA (27x27) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.5 V to 2.7 V Part Core Size: 32-Bit Data RAM Size: 32K x 8

Manufacturer: NXP
Win Source Part Number: 208716-MPC533CZP40
Packaging: Tray
Core Processor: PowerPC
Number of I/O: 56
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 388-PBGA (27x27)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.5 V to 2.7 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8

Buy Now Datasheet
Microcontrollers - MPC533CZP40-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MPC533CZP40-ND
Microcontrollers MPC533CZP40-ND
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-MPC533CZP40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-MPC533CZP40
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-MPC533CZP40
IC MCU 32BIT 512KB FLASH 388PBGA Product overview: MPC533CZP40 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC533CZP40 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 388PBGA Product overview: MPC533CZP40 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC533CZP40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MPC533CZP40 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MPC533CZP40
Embedded - Microcontrollers MPC533CZP40
IC MCU 32BIT 512KB FLASH 388PBGA

IC MCU 32BIT 512KB FLASH 388PBGA

Supplier's Site Datasheet
PowerPC MPC5xx Microcontroller IC 32-Bit 40MHz 512KB (512K x 8) FLASH 388-PBGA (27x27) - 568-MPC533CZP40 - Utmel Electronic Limited
Hong Kong, China
PowerPC MPC5xx Microcontroller IC 32-Bit 40MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
568-MPC533CZP40
PowerPC MPC5xx Microcontroller IC 32-Bit 40MHz 512KB (512K x 8) FLASH 388-PBGA (27x27) 568-MPC533CZP40
PowerPC MPC5xx Microcontroller IC 32-Bit 40MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit 40MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MPC533CZP40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MPC533CZP40
Integrated Circuits (ICs) - Embedded - Microcontrollers MPC533CZP40
IC MCU 32BIT 512KB FLASH 388PBGA

IC MCU 32BIT 512KB FLASH 388PBGA

Supplier's Site
Microcontrollers - MPC533CZP40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MPC533CZP40
Microcontrollers MPC533CZP40
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 208716-MPC533CZP40 MPC533CZP40-ND 685-MPC533CZP40 MPC533CZP40 568-MPC533CZP40 MPC533CZP40 MPC533CZP40
Product Name Embedded - Embedded - Microcontrollers - MPC533CZP40 Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Microcontrollers PowerPC MPC5xx Microcontroller IC 32-Bit 40MHz 512KB (512K x 8) FLASH 388-PBGA (27x27) Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Obsolete(EOL) Obsolete Removed; Obsolete Removed; Obsolete
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 512 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - C167CRLMHABXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
7 suppliers
Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details