NXP Semiconductors 400MHZ Embedded Microprocessor MPU MPC5200VR400B

Description
IC MPU MPC52XX 400MHZ 272BGA Product overview: MPC5200VR400B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC5200VR400B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC52XX 400MHZ 272BGA Product overview: MPC5200VR400B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC5200VR400B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHZ Embedded Microprocessor MPU - 694-MPC5200VR400B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC5200VR400B
400MHZ Embedded Microprocessor MPU 694-MPC5200VR400B
IC MPU MPC52XX 400MHZ 272BGA Product overview: MPC5200VR400B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC5200VR400B can be used for catalog matching and distributor lookup.

IC MPU MPC52XX 400MHZ 272BGA Product overview: MPC5200VR400B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC5200VR400B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC5200VR400B-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC5200VR400B-ND
Microprocessors MPC5200VR400B-ND
PowerPC e300 Microprocessor IC MPC52xx 1 Core, 32-Bit 400MHz 272-PBGA (27x27)

PowerPC e300 Microprocessor IC MPC52xx 1 Core, 32-Bit 400MHz 272-PBGA (27x27)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC5200VR400B - 1226325-MPC5200VR400B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC5200VR400B
1226325-MPC5200VR400B
Embedded - Embedded - Microprocessors - MPC5200VR400B 1226325-MPC5200VR400B
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226325-MPC5200VR400 B Manufacturer Homepage: www.freescale.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226325-MPC5200VR400B
Manufacturer Homepage: www.freescale.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - MPC5200VR400B - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC5200VR400B
Microprocessors MPC5200VR400B
IC MPU MPC52XX 400MHZ 272BGA

IC MPU MPC52XX 400MHZ 272BGA

Supplier's Site Datasheet
Embedded - Microprocessors - MPC5200VR400B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC5200VR400B
Embedded - Microprocessors MPC5200VR400B
IC MPU MPC52XX 400MHZ 272BGA

IC MPU MPC52XX 400MHZ 272BGA

Supplier's Site Datasheet
Microprocessors - MPC5200VR400B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC5200VR400B
Microprocessors MPC5200VR400B
PowerPC e300 Microprocessor IC MPC52xx 1 Core, 32-Bit 400MHz 272-PBGA (27x27)

PowerPC e300 Microprocessor IC MPC52xx 1 Core, 32-Bit 400MHz 272-PBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC5200VR400B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC5200VR400B
Integrated Circuits (ICs) - Embedded - Microprocessors MPC5200VR400B
IC MPU MPC52XX 400MHZ 272BGA

IC MPU MPC52XX 400MHZ 272BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC5200VR400B MPC5200VR400B-ND 1226325-MPC5200VR400B MPC5200VR400B MPC5200VR400B MPC5200VR400B MPC5200VR400B
Product Name 400MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC5200VR400B Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family PowerPC MPC52xx Processor PowerPC; PowerPC e300 PowerPC e300 PowerPC; PowerPC e300 PowerPC e300 PowerPC; PowerPC e300
Supply Voltage 1.42 V to 1.58 V 2.5V; 3.3V
Package Type Other; Tray Other; 272-BBGA Other; 272-BBGA BGA; Other; 272-BBGA
Pin Count 272 272
Unlock Full Specs
to access all available technical data

Similar Products

AM3894 Sitara Processor - AM3894CCYGA120 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded - Microprocessors - AM1705CPTPA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details