NXP Semiconductors Embedded - Embedded - Microprocessors - MPC5200CVR266 MPC5200CVR266

Description
Manufacturer: NXP Win Source Part Number: 789219-MPC5200CVR266 Series: MPC52xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz RAM Controllers: DDR, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (1) USB: USB 1.1 (2) Voltage - I/O: 2.5V, 3.3V Package: 272-BBGA Additional Interfaces: AC97, CAN, J1850, I2C, I2S, IrDA, PCI, PSC, SPI, UART Part Status: Obsolete(EOL) Family Name: MPC5200 Categories: Integrated Circuits (ICs) Manufacturer Package: 272-PBGA (27x27) Alternative Parts (Cross-Reference): PPC440GP-3RC500CZ; PPC405EP-3GB200C; PPC440GRX-STA400T; PPC405EP-3GB333C; Introduction Date: April 05, 2005 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 789219-MPC5200CVR266 Series: MPC52xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz RAM Controllers: DDR, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (1) USB: USB 1.1 (2) Voltage - I/O: 2.5V, 3.3V Package: 272-BBGA Additional Interfaces: AC97, CAN, J1850, I2C, I2S, IrDA, PCI, PSC, SPI, UART Part Status: Obsolete(EOL) Family Name: MPC5200 Categories: Integrated Circuits (ICs) Manufacturer Package: 272-PBGA (27x27) Alternative Parts (Cross-Reference): PPC440GP-3RC500CZ; PPC405EP-3GB200C; PPC440GRX-STA400T; PPC405EP-3GB333C; Introduction Date: April 05, 2005 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC5200CVR266 - 789219-MPC5200CVR266 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC5200CVR266
789219-MPC5200CVR266
Embedded - Embedded - Microprocessors - MPC5200CVR266 789219-MPC5200CVR266
Manufacturer: NXP Win Source Part Number: 789219-MPC5200CVR266 Series: MPC52xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz RAM Controllers: DDR, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (1) USB: USB 1.1 (2) Voltage - I/O: 2.5V, 3.3V Package: 272-BBGA Additional Interfaces: AC97, CAN, J1850, I2C, I2S, IrDA, PCI, PSC, SPI, UART Part Status: Obsolete(EOL) Family Name: MPC5200 Categories: Integrated Circuits (ICs) Manufacturer Package: 272-PBGA (27x27) Alternative Parts (Cross-Reference): PPC440GP-3RC500CZ; PPC405EP-3GB200C; PPC440GRX-STA400T; PPC405EP-3GB333C; Introduction Date: April 05, 2005 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789219-MPC5200CVR266
Series: MPC52xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PowerPC G2_LE
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 266MHz
RAM Controllers: DDR, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (1)
USB: USB 1.1 (2)
Voltage - I/O: 2.5V, 3.3V
Package: 272-BBGA
Additional Interfaces: AC97, CAN, J1850, I2C, I2S, IrDA, PCI, PSC, SPI, UART
Part Status: Obsolete(EOL)
Family Name: MPC5200
Categories: Integrated Circuits (ICs)
Manufacturer Package: 272-PBGA (27x27)
Alternative Parts (Cross-Reference): PPC440GP-3RC500CZ; PPC405EP-3GB200C; PPC440GRX-STA400T; PPC405EP-3GB333C;
Introduction Date: April 05, 2005
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MPC5200CVR266-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC5200CVR266-ND
Microprocessors MPC5200CVR266-ND
PowerPC G2_LE Microprocessor IC MPC52xx 1 Core, 32-Bit 266MHz 272-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC52xx 1 Core, 32-Bit 266MHz 272-PBGA (27x27)

Buy Now Datasheet
266MHZ Embedded Microprocessor MPU - 694-MPC5200CVR266 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC5200CVR266
266MHZ Embedded Microprocessor MPU 694-MPC5200CVR266
IC MPU MPC52XX 266MHZ 272BGA Product overview: MPC5200CVR266 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC5200CVR266 can be used for catalog matching and distributor lookup.

IC MPU MPC52XX 266MHZ 272BGA Product overview: MPC5200CVR266 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC5200CVR266 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MPC5200CVR266 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC5200CVR266
Embedded - Microprocessors MPC5200CVR266
IC MPU MPC52XX 266MHZ 272BGA

IC MPU MPC52XX 266MHZ 272BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC5200CVR266 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC5200CVR266
Integrated Circuits (ICs) - Embedded - Microprocessors MPC5200CVR266
IC MPU MPC52XX 266MHZ 272BGA

IC MPU MPC52XX 266MHZ 272BGA

Supplier's Site
Microprocessors - MPC5200CVR266 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC5200CVR266
Microprocessors MPC5200CVR266
PowerPC G2_LE Microprocessor IC MPC52xx 1 Core, 32-Bit 266MHz 272-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC52xx 1 Core, 32-Bit 266MHz 272-PBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC5200CVR266 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC5200CVR266
Microprocessors MPC5200CVR266
PowerPC G2_LE Microprocessor IC MPC52xx 1 Core, 32-Bit 266MHz 272-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC52xx 1 Core, 32-Bit 266MHz 272-PBGA (27x27)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 789219-MPC5200CVR266 MPC5200CVR266-ND 694-MPC5200CVR266 MPC5200CVR266 MPC5200CVR266 MPC5200CVR266
Product Name Embedded - Embedded - Microprocessors - MPC5200CVR266 Microprocessors 266MHZ Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 2.5V, 3.3V 2.5V; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Microprocessor Family PowerPC; PowerPC G2_LE PowerPC; PowerPC G2_LE PowerPC; PowerPC G2_LE PowerPC G2_LE
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUS100NEP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Embedded - Microprocessors - AM3356BZCZD30 - 911360-AM3356BZCZD30 - Win Source Electronics
Specs
Package Type Other; 324-NFBGA (15x15)
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Microprocessors - ATSAMA5D28B-CNR - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A5
Package Type BGA; Other; 289-LFBGA
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details