The MPC5200BV400 is a 32-bit microprocessor from Quarktwin Technology Ltd. that operates at a clock speed of 400 MHz. It features the MPC603e series G2_LE core architecture, providing a performance of 760 MIPS. The processor includes a 16 kB instruction cache and a 16 kB data cache, along with a double precision floating-point unit (FPU) and memory management unit (MMU). This microprocessor supports both SDRAM and DDR memory interfaces, with a maximum operation frequency of 132 MHz and a 256 MB addressing range per chip select. It is equipped with a flexible external bus interface, a PCI controller compliant with version 2.2, and an ATA controller for IDE disk drive connectivity. The device also integrates a BestComm DMA subsystem, six programmable serial controllers, and a fast Ethernet controller supporting IEEE 802.3 standards. Additional features include multiple communication interfaces such as USB 1.1, I2C, SPI, and dual CAN controllers, making it suitable for various applications, particularly in communications and systems integration. The MPC5200BV400 operates within an ambient temperature range of 0°C to 70°C and is designed for commercial use.
PowerPC G2_LE Microprocessor IC MPC52xx 1 Core, 32-Bit 400MHz 272-PBGA (27x27)
IC MPU MPC52XX 400MHZ 272BGA Product overview: MPC5200BV400 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC5200BV400 can be used for catalog matching and distributor lookup.
IC MPU MPC52XX 400MHZ 272BGA
Microprocessors - MPU 400MHz 760MIPS
PowerPC G2_LE Microprocessor IC MPC52xx 1 Core, 32-Bit 400MHz 272-PBGA (27x27)
PowerPC G2_LE Microprocessor IC MPC52xx 1 Core, 32-Bit 400MHz 272-PBGA (27x27)
IC MPU MPC52XX 400MHZ 272BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC5200BV400-ND | 694-MPC5200BV400 | MPC5200BV400 | MPC5200BV400 | MPC5200BV400 | MPC5200BV400 |
| Product Name | Microprocessors | 400MHZ Embedded Microprocessor MPU | Embedded - Microprocessors | Microprocessors - MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | PowerPC; PowerPC G2_LE | PowerPC MPC52xx Processor | PowerPC; PowerPC G2_LE | PowerPC G2_LE | PowerPC; PowerPC G2_LE | |
| Supply Voltage | 2.5V; 3.3V | 1.42 V to 1.58 V | ||||
| Package Type | Other; 272-BBGA | Other; Tray | BGA; Other; 272-BBGA |