Win Source Part Number: 1354703-MPC5125YVN40
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Series: MPC51xx
Product Status: Active
Package / Case: 324-BBGA
Supplier Device Package: 324-PBGA (23x23)
Base Product Number: MPC5125
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 400MHz
Number of I/O: 64
Core Processor: e300
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, USB OTG
Peripherals: DMA, WDT
Program Memory Type: ROMless
RAM Size: 32K x 8
Voltage - Supply (Vcc/Vdd): 1.08V ~ 3.6V
Oscillator Type: External
e300 MPC51xx Microcontroller IC 32-Bit Single-Core 400MHz ROMless 324-PBGA (23x23)
IC MCU 32BIT ROMLESS 324PBGA Product overview: MPC5125YVN400R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC5125YVN400R can be used for catalog matching and distributor lookup.
IC MCU 32BIT ROMLESS 324PBGA
IC MCU 32BIT ROMLESS 324PBGA
e300 MPC51xx Microcontroller IC 32-Bit Single-Core 400MHz ROMless 324-PBGA (23x23)
IC MCU 32BIT ROMLESS 324PBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1354703-MPC5125YVN400R | MPC5125YVN400R-ND | 685-MPC5125YVN400R | MPC5125YVN400R | MPC5125YVN400R | MPC5125YVN400R | MPC5125YVN400R |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz | |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless | ROMLess; ROMless | |||
| Supply Voltage | 1.08 to 3.6 volts | 1.08 to 3.6 volts | 1.08 to 3.6 volts | 3.6 volts | 1.08 to 3.6 volts |