e300 MPC5123 Microcontroller IC 32-Bit Single-Core 400MHz ROMless 516-PBGA (27x27)
IC MCU 32BIT ROMLESS 516FPBGA Product overview: MPC5123YVY400B from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MPC5123YVY400B can be used for catalog matching and distributor lookup.
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226322-MPC5123YVY40
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
e300 MPC5123 Microcontroller IC 32-Bit Single-Core 400MHz ROMless 516-PBGA (27x27)
IC MCU 32BIT ROMLESS 516FPBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MPC5123YVY400B-ND | 685-MPC5123YVY400B | 1226322-MPC5123YVY400B | MPC5123YVY400B | MPC5123YVY400B |
| Product Name | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MPC5123YVY400B | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 400 MHz | 400 MHz | 400 MHz | 400 MHz | |
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | |||
| Supply Voltage | 1.08 to 3.6 volts | 1.08 to 3.6 volts | 3.6 volts |