Manufacturer: NXP
Win Source Part Number: 024252-MPC17C724EPR2
Packaging: Reel - TR
Applications: Camera
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 400mA
Voltage - Load: 2.7 V to 5.5 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 16-QFN (3x3)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Bipolar Motor Driver Power MOSFET Parallel 16-QFN (3x3)
IC MTR DRVR BIPLR 2.7-5.5V 16QFN Product overview: MPC17C724EPR2 from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MPC17C724EPR2 can be used for catalog matching and distributor lookup.
IC MTR DRVR BIPLR 2.7-5.5V 16QFN
Bipolar Motor Driver Power MOSFET Parallel 16-QFN (3x3)
IC MTR DRVR BIPLR 2.7-5.5V 16QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 024252-MPC17C724EPR2 | MPC17C724EPR2TR-ND | 744-MPC17C724EPR2 | MPC17C724EPR2 | MPC17C724EPR2 | MPC17C724EPR2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MPC17C724EPR2 | Motor Drivers, Controllers | 5.5V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | ||
| AC Input | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 3 to 6 volts | 6 volts | |||
| Continuous Current | 0.4000 amps | 0.4000 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |