Bipolar Motor Driver CMOS Parallel 16-VMFP
Bipolar Motor Driver CMOS Parallel 16-VMFP
Bipolar Motor Driver CMOS Parallel 16-VMFP
Bipolar Motor Driver CMOS Parallel 16-VMFP
HALF BRIDGE BASED PERIPHERAL DRI
IC MTR DRV BIPLR 2.7-5.7V 16VMFP
| DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MPC17533EV-ND | 568-MPC17533EV | MPC17533EV | MPC17533EV | MPC17533EV |
| Product Name | Motor Drivers, Controllers | Bipolar Motor Driver CMOS Parallel 16-VMFP | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; "16-SSOP (0.209"", 5.30mm Width)" | ||||
| Communication | Parallel Interface | Parallel | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| AC Input | 3 to 6 volts |